DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI3PCIE3242ZLEX PI3PCIE3242ZLEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889121-PI3PCIE3242ZL EX Operating Temperature Range: -40°C ~ 85°C (TA) Features: USB Switch IC 4 Channel 30-TQFN (2.5x4.5) Package: Reel - TR Package: 30-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 30-TQFN (2.5x4.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI3PCIE3242ZLEXDKR, PI3PCIE3242ZLEXTR, PI3PCIE3242ZLEXCT
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889121-PI3PCIE3242ZL EX Operating Temperature Range: -40°C ~ 85°C (TA) Features: USB Switch IC 4 Channel 30-TQFN (2.5x4.5) Package: Reel - TR Package: 30-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 30-TQFN (2.5x4.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI3PCIE3242ZLEXDKR, PI3PCIE3242ZLEXTR, PI3PCIE3242ZLEXCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI3PCIE3242ZLEX - 889121-PI3PCIE3242ZLEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI3PCIE3242ZLEX
889121-PI3PCIE3242ZLEX
Interface - Interface - Analog Switches - Special Purpose - PI3PCIE3242ZLEX 889121-PI3PCIE3242ZLEX
Manufacturer: Diodes Incorporated Win Source Part Number: 889121-PI3PCIE3242ZL EX Operating Temperature Range: -40°C ~ 85°C (TA) Features: USB Switch IC 4 Channel 30-TQFN (2.5x4.5) Package: Reel - TR Package: 30-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 30-TQFN (2.5x4.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI3PCIE3242ZLEXDKR, PI3PCIE3242ZLEXTR, PI3PCIE3242ZLEXCT

Manufacturer: Diodes Incorporated
Win Source Part Number: 889121-PI3PCIE3242ZLEX
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: USB Switch IC 4 Channel 30-TQFN (2.5x4.5)
Package: Reel - TR
Package: 30-WFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 30-TQFN (2.5x4.5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 3500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PI3PCIE3242ZLEXDKR, PI3PCIE3242ZLEXTR, PI3PCIE3242ZLEXCT

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI3PCIE3242ZLEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI3PCIE3242ZLEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3PCIE3242ZLEX
IC MUX/DEMUX 2:2 30TQFN

IC MUX/DEMUX 2:2 30TQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 889121-PI3PCIE3242ZLEX PI3PCIE3242ZLEX
Product Name Interface - Interface - Analog Switches - Special Purpose - PI3PCIE3242ZLEX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5358CA - 125945-A5358CA - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 C (-40 F)
View Details
Interface Transceiver IC - 702-SI32178-B-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tape & Reel (TR)
View Details
4 suppliers
Hex inverting Schmitt trigger - 74AHC14PW-Q100,118 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT402-1 SOT402-1
View Details