Win Source Part Number: 1025334-PI3PCIE3242A
Category: Integrated Circuits (ICs)>Interface - Specialized
Series: PCI Express® (PCIe)
Package: Tape & Reel
Applications: PCIe
Standard Package: 3,500
Mounting: SMD (SMT)
Interface: PCI Express
Voltage - Supply: 3V ~ 3.6V
Package / Case: 30-WFQFN Exposed Pad
Supplier Device Package: 30-TQFN (2.5x4.5)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: PI3PCIE3242AZLEXDICT
Base Product Number: PI3PCIE3242
IC INTERFACE SPECIALIZED 30TQFN
PCIe Interface 30-TQFN (2.5x4.5)
PCI EXPRESS SWITCH, -40 TO 85DEG C
IC INTERFACE SPECIALIZED 30TQFN
IC INTERFACE SPECIALIZED 30TQFN
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1025334-PI3PCIE3242AZLEX | PI3PCIE3242AZLEX | PI3PCIE3242AZLEX | 29AK3613 | PI3PCIE3242AZLEX | PI3PCIE3242AZLEX |
| Product Name | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | Specialized | Pci Express Switch, -40 To 85Deg C Diodes Inc. | Specialized | Integrated Circuits (ICs) - Interface - Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface |