IC MUX/DEMUX 2:1 3.3V 20TQFN
PCI Interface IC 3.3V PCIe Gen3 1lane 2:1 Mux
IC MUX/DEMUX 2:1 3.3V 20TQFN
| ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PI3PCIE3212ZBEX | PI3PCIE3212ZBEX | PI3PCIE3212ZBEX |
| Product Name | Analog Switches - Special Purpose | PCI Interface IC | Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose |
| Supply Voltage | Other; 3V ~ 3.6V | 3.3V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | 20-VFQFN Exposed Pad | TQFN-20 | 20-VFQFN Exposed Pad |
| Features | RoHS |