IC MUX DISPLAYPORT/PCIE 56TQFN Product overview: PI3PCIE2612-BZFEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3PCIE2612-BZFE
Manufacturer: Diodes Incorporated
Win Source Part Number: 061544-PI3PCIE2612-B
Packaging: Reel - TR
Type: Buffer, Multiplexer
Applications: DisplayPort, PCIe
Data Rate (Max): 5Gbps
Delay Time: 200ns
Capacitance - Input: 3pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 56-TQFN-EP (5x11)
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 2.5mA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs
Buffer, Multiplexer 6 x 1:2 Channel 5Gbps 56-TQFN (11x5)
IC MUX DISPLAYPORT/PCIE 56TQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 756-PI3PCIE2612-BZFEX | 061544-PI3PCIE2612-BZFEX | PI3PCIE2612-BZFEX | PI3PCIE2612-BZFEX |
| Product Name | Interface Transceiver IC | Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3PCIE2612-BZFEX | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Device Type | Transceiver | Buffer | Buffer | Buffer; Buffer, Multiplexer |
| Data Rate | 5.00E6 kbps | 5.00E6 kbps | 5.00E6 kbps | 5.00E6 kbps |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |