DIODES Incorporated Interface Transceiver IC PI3PCIE2612-BZFE

Description
IC MUX DISPLAYPORT/PCIE 56TQFN Product overview: PI3PCIE2612-BZFE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3PCIE2612-BZFE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MUX DISPLAYPORT/PCIE 56TQFN Product overview: PI3PCIE2612-BZFE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3PCIE2612-BZFE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
756-PI3PCIE2612-BZFE
Interface Transceiver IC 756-PI3PCIE2612-BZFE
IC MUX DISPLAYPORT/PCIE 56TQFN Product overview: PI3PCIE2612-BZFE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3PCIE2612-BZFE can be used for catalog matching and distributor lookup.

IC MUX DISPLAYPORT/PCIE 56TQFN Product overview: PI3PCIE2612-BZFE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3PCIE2612-BZFE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3PCIE2612-BZFE - 134219-PI3PCIE2612-BZFE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3PCIE2612-BZFE
134219-PI3PCIE2612-BZFE
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3PCIE2612-BZFE 134219-PI3PCIE2612-BZFE
Manufacturer: Diodes Incorporated Win Source Part Number: 134219-PI3PCIE2612-B ZFE Packaging: Tray Type: Buffer, Multiplexer Applications: DisplayPort, PCIe Data Rate (Max): 5Gbps Delay Time: 200ns Capacitance - Input: 3pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 56-TQFN-EP (5x11) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 2.5mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 33

Manufacturer: Diodes Incorporated
Win Source Part Number: 134219-PI3PCIE2612-BZFE
Packaging: Tray
Type: Buffer, Multiplexer
Applications: DisplayPort, PCIe
Data Rate (Max): 5Gbps
Delay Time: 200ns
Capacitance - Input: 3pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 56-TQFN-EP (5x11)
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 2.5mA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 33

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - PI3PCIE2612-BZFE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
PI3PCIE2612-BZFE
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters PI3PCIE2612-BZFE
IC MUX DISPLAYPORT/PCIE 56TQFN

IC MUX DISPLAYPORT/PCIE 56TQFN

Supplier's Site
Signal Buffers, Repeaters, Splitters - PI3PCIE2612-BZFE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
PI3PCIE2612-BZFE
Signal Buffers, Repeaters, Splitters PI3PCIE2612-BZFE
Buffer, Multiplexer 6 x 1:2 Channel 5Gbps 56-TQFN (11x5)

Buffer, Multiplexer 6 x 1:2 Channel 5Gbps 56-TQFN (11x5)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 756-PI3PCIE2612-BZFE 134219-PI3PCIE2612-BZFE PI3PCIE2612-BZFE PI3PCIE2612-BZFE
Product Name Interface Transceiver IC Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3PCIE2612-BZFE Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Device Type Transceiver Buffer Sensor Interface; Buffer Buffer
Features RoHS RoHS
Supply Voltage Other; 3V ~ 3.6V Other; 3 V ~ 3.6 V 3.6V; Other 3.6V; Other; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - 620-1185-2-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
7 suppliers
Interface Transceiver IC - 702-PEB2085PV2.3ISAC-S - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
3 suppliers
Distance and angle measurement - SSI Transmitter Interface - 750-630/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
1200MHz Interface Transceiver IC - 118-RFOS6013 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Bulk
View Details