Manufacturer: Diodes Incorporated
Win Source Part Number: 061541-PI3PCIE2415ZH
Packaging: Reel - TR
Applications: PCIe
Number of Channels: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 12 Ohm
Case / Package: 42-TQFN (9x3.5)
Single Supply Voltage (V+): 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
IC PCI-E MUX/DEMUX 2X1 42TQFN
IC PCI-E MUX/DEMUX 2X1 42TQFN
PCI Interface IC 3.3V 2 Lane PCI Express Gen 2
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 061541-PI3PCIE2415ZHEX | PI3PCIE2415ZHEX | PI3PCIE2415ZHEX | PI3PCIE2415ZHEX |
| Product Name | Interface - Interface - Analog Switches - Special Purpose - PI3PCIE2415ZHEX | Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose | Analog Switches - Special Purpose | PCI Interface IC |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | 42-TQFN (9x3.5) | 42-VFQFN Exposed Pad | 42-VFQFN Exposed Pad | TQFN-42 |
| Device Type | Sensor Interface |