DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI3PCIE2215ZHE PI3PCIE2215ZHE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 791792-PI3PCIE2215ZH E Series: PCI Express, TDP Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-VFQFN Exposed Pad Applications: PCIe Operating Supply Voltage: 3 V ~ 3.6 V Number of Channels: 2 Family Name: PI3PCIE2215 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-TQFN-EP (3.5x5.5) On-State Resistance (Maximum): 12 Ohm Alternative Parts (Cross-Reference): MAX4969CTO+T; MAX4969CTO+; PI3PCIE2215ZHEX; Introduction Date: August 03, 2009 ECCN: EAR99 Country of Origin: China, India, Malaysia, Taiwan, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 791792-PI3PCIE2215ZH E Series: PCI Express, TDP Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-VFQFN Exposed Pad Applications: PCIe Operating Supply Voltage: 3 V ~ 3.6 V Number of Channels: 2 Family Name: PI3PCIE2215 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-TQFN-EP (3.5x5.5) On-State Resistance (Maximum): 12 Ohm Alternative Parts (Cross-Reference): MAX4969CTO+T; MAX4969CTO+; PI3PCIE2215ZHEX; Introduction Date: August 03, 2009 ECCN: EAR99 Country of Origin: China, India, Malaysia, Taiwan, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI3PCIE2215ZHE - 791792-PI3PCIE2215ZHE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI3PCIE2215ZHE
791792-PI3PCIE2215ZHE
Interface - Interface - Analog Switches - Special Purpose - PI3PCIE2215ZHE 791792-PI3PCIE2215ZHE
Manufacturer: Diodes Incorporated Win Source Part Number: 791792-PI3PCIE2215ZH E Series: PCI Express, TDP Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-VFQFN Exposed Pad Applications: PCIe Operating Supply Voltage: 3 V ~ 3.6 V Number of Channels: 2 Family Name: PI3PCIE2215 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-TQFN-EP (3.5x5.5) On-State Resistance (Maximum): 12 Ohm Alternative Parts (Cross-Reference): MAX4969CTO+T; MAX4969CTO+; PI3PCIE2215ZHEX; Introduction Date: August 03, 2009 ECCN: EAR99 Country of Origin: China, India, Malaysia, Taiwan, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 791792-PI3PCIE2215ZHE
Series: PCI Express, TDP
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 28-VFQFN Exposed Pad
Applications: PCIe
Operating Supply Voltage: 3 V ~ 3.6 V
Number of Channels: 2
Family Name: PI3PCIE2215
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-TQFN-EP (3.5x5.5)
On-State Resistance (Maximum): 12 Ohm
Alternative Parts (Cross-Reference): MAX4969CTO+T; MAX4969CTO+; PI3PCIE2215ZHEX;
Introduction Date: August 03, 2009
ECCN: EAR99
Country of Origin: China, India, Malaysia, Taiwan, Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI3PCIE2215ZHE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI3PCIE2215ZHE
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3PCIE2215ZHE
IC MUX/DEMUX 2X1 28TQFN

IC MUX/DEMUX 2X1 28TQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 791792-PI3PCIE2215ZHE PI3PCIE2215ZHE
Product Name Interface - Interface - Analog Switches - Special Purpose - PI3PCIE2215ZHE Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Supply Voltage Other; 3 V ~ 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Serial interface - Serial Interface RS-232/485/422 - 750-1652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
 - PUSB3FR6,471 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Sensor Interface
Features RoHS
Package Type SOT1358-1
View Details
Specs
Device Type Transceiver
Features RoHS
View Details
2 suppliers