DIODES Incorporated Dual Analog Switch and Multiplexer IC PI3LVD400ZFEX

Description
IC SWITCH DUAL LVDS 56TQFN Product overview: PI3LVD400ZFEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI3LVD400ZFEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SWITCH DUAL LVDS 56TQFN Product overview: PI3LVD400ZFEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI3LVD400ZFEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Analog Switch and Multiplexer IC
743-PI3LVD400ZFEX
Dual Analog Switch and Multiplexer IC 743-PI3LVD400ZFEX
IC SWITCH DUAL LVDS 56TQFN Product overview: PI3LVD400ZFEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI3LVD400ZFEX can be used for catalog matching and distributor lookup.

IC SWITCH DUAL LVDS 56TQFN Product overview: PI3LVD400ZFEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI3LVD400ZFEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3LVD400ZFEX - 045776-PI3LVD400ZFEX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3LVD400ZFEX
045776-PI3LVD400ZFEX
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3LVD400ZFEX 045776-PI3LVD400ZFEX
Manufacturer: Diodes Incorporated Win Source Part Number: 045776-PI3LVD400ZFEX Packaging: Reel - TR Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 56-TQFN-EP (5x11) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 045776-PI3LVD400ZFEX
Packaging: Reel - TR
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 56-TQFN-EP (5x11)
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - PI3LVD400ZFEX-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
PI3LVD400ZFEX-ND
Signal Switches, Multiplexers, Decoders PI3LVD400ZFEX-ND
56-TQFN (11x5)

56-TQFN (11x5)

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - PI3LVD400ZFEX - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
PI3LVD400ZFEX
Logic - Signal Switches, Multiplexers, Decoders PI3LVD400ZFEX
IC SWITCH DUAL LVDS 56TQFN

IC SWITCH DUAL LVDS 56TQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-PI3LVD400ZFEX 045776-PI3LVD400ZFEX PI3LVD400ZFEX-ND PI3LVD400ZFEX
Product Name Dual Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3LVD400ZFEX Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1916897P - RS Components, Ltd.
Specs
Configuration 8x1; Single 8:1
Number of Pins 16
View Details
Specs
Operating Temperature -40 C (-40 F)
View Details
Analog Switches, Multiplexers, Demultiplexers - 1727-4080-ND - DigiKey
Specs
Configuration 8x1
Supply Voltage (VS) 1 to 10 volts
Ron 120 ohms
View Details
3 suppliers