The PI3L720ZHEX is an 8-channel, 2:1 multiplexer/demultip
Telecommunications Switch IC 8 Channel 42-TQFN (9x3.5)
IC MUX/DEMUX 2:1 ETHERNET 42TQFN Product overview: PI3L720ZHEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-PI3L720ZHEX can be used for catalog matching and distributor lookup.
Telecommunications Switch IC 8 Channel 42-TQFN (9x3.5)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | PI3L720ZHEXDITR-ND | 780-PI3L720ZHEX | PI3L720ZHEX |
| Product Name | Analog Switches - Special Purpose | Analog Switch and Multiplexer IC | Analog Switches - Special Purpose |
| Configuration | 2x1 | ||
| Applications | Communications | ||
| Supply Voltage (VS) | 3 to 3.6 volts | 3.3 volts | |
| Ron | 6.5 ohms | 6.5 ohms | |
| Bandwidth | 650 MHz | 650 MHz | 650 MHz |