DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI3L500ZFE PI3L500ZFE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 061540-PI3L500ZFE Packaging: Tray Features: 10/100/1000 Base-T Applications: Telecommunications -3db Bandwidth: 350MHz Number of Channels: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6.5 Ohm Case / Package: 56-TQFN-EP (5x11) Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 33
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 061540-PI3L500ZFE Packaging: Tray Features: 10/100/1000 Base-T Applications: Telecommunications -3db Bandwidth: 350MHz Number of Channels: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6.5 Ohm Case / Package: 56-TQFN-EP (5x11) Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 33
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI3L500ZFE - 061540-PI3L500ZFE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI3L500ZFE
061540-PI3L500ZFE
Interface - Interface - Analog Switches - Special Purpose - PI3L500ZFE 061540-PI3L500ZFE
Manufacturer: Diodes Incorporated Win Source Part Number: 061540-PI3L500ZFE Packaging: Tray Features: 10/100/1000 Base-T Applications: Telecommunications -3db Bandwidth: 350MHz Number of Channels: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6.5 Ohm Case / Package: 56-TQFN-EP (5x11) Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 33

Manufacturer: Diodes Incorporated
Win Source Part Number: 061540-PI3L500ZFE
Packaging: Tray
Features: 10/100/1000 Base-T
Applications: Telecommunications
-3db Bandwidth: 350MHz
Number of Channels: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 6.5 Ohm
Case / Package: 56-TQFN-EP (5x11)
Single Supply Voltage (V+): 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 33

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI3L500ZFE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI3L500ZFE
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3L500ZFE
IC ETHERNET SWITCH OCTAL 56TQFN

IC ETHERNET SWITCH OCTAL 56TQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 061540-PI3L500ZFE PI3L500ZFE
Product Name Interface - Interface - Analog Switches - Special Purpose - PI3L500ZFE Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
RF Front End (LNA + PA) - 2312-QPF4001SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details
Interface module - 704-4004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 40 C (-4 to 104 F)
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260813-SI32177-B-GMR - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers