DIODES Incorporated Interface - Interface - Specialized - PI3HDX621FBEX PI3HDX621FBEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889116-PI3HDX621FBEX Features: Sink Switch Interface 48-LQFP (7x7) Package: Reel - TR Package: 48-LQFP Mounting: Surface Mount Family Name: PI3HDX621 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889116-PI3HDX621FBEX Features: Sink Switch Interface 48-LQFP (7x7) Package: Reel - TR Package: 48-LQFP Mounting: Surface Mount Family Name: PI3HDX621 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PI3HDX621FBEX - 889116-PI3HDX621FBEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PI3HDX621FBEX
889116-PI3HDX621FBEX
Interface - Interface - Specialized - PI3HDX621FBEX 889116-PI3HDX621FBEX
Manufacturer: Diodes Incorporated Win Source Part Number: 889116-PI3HDX621FBEX Features: Sink Switch Interface 48-LQFP (7x7) Package: Reel - TR Package: 48-LQFP Mounting: Surface Mount Family Name: PI3HDX621 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 889116-PI3HDX621FBEX
Features: Sink Switch Interface 48-LQFP (7x7)
Package: Reel - TR
Package: 48-LQFP
Mounting: Surface Mount
Family Name: PI3HDX621
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 36 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
Specialized - PI3HDX621FBEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PI3HDX621FBEX
Specialized PI3HDX621FBEX
Sink Switch Interface 48-LQFP (7x7)

Sink Switch Interface 48-LQFP (7x7)

Buy Now
Integrated Circuits (ICs) - Interface - Specialized - PI3HDX621FBEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PI3HDX621FBEX
Integrated Circuits (ICs) - Interface - Specialized PI3HDX621FBEX
IC INTERFACE SPECIALIZED 48LQFP

IC INTERFACE SPECIALIZED 48LQFP

Supplier's Site
Interface - Specialized - PI3HDX621FBEX - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PI3HDX621FBEX
Interface - Specialized PI3HDX621FBEX
IC INTERFACE SPECIALIZED 48LQFP

IC INTERFACE SPECIALIZED 48LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 889116-PI3HDX621FBEX PI3HDX621FBEX PI3HDX621FBEX PI3HDX621FBEX
Product Name Interface - Interface - Specialized - PI3HDX621FBEX Specialized Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KA - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4800TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 28-QFN Exposed Pad
Pins 28 #
View Details
Serial interface - Serial Interface RS-232 C - 750-650/000-001 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 702-SI3210M-E-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
3 suppliers