DIODES Incorporated Interface - Interface - Specialized - PI3HDX621FBE PI3HDX621FBE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930432-PI3HDX621FBE Features: Sink Switch Interface 48-LQFP (7x7) Package: Tray Package: 48-LQFP Mounting: Surface Mount Family Name: PI3HDX621 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930432-PI3HDX621FBE Features: Sink Switch Interface 48-LQFP (7x7) Package: Tray Package: 48-LQFP Mounting: Surface Mount Family Name: PI3HDX621 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PI3HDX621FBE - 930432-PI3HDX621FBE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PI3HDX621FBE
930432-PI3HDX621FBE
Interface - Interface - Specialized - PI3HDX621FBE 930432-PI3HDX621FBE
Manufacturer: Diodes Incorporated Win Source Part Number: 930432-PI3HDX621FBE Features: Sink Switch Interface 48-LQFP (7x7) Package: Tray Package: 48-LQFP Mounting: Surface Mount Family Name: PI3HDX621 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 930432-PI3HDX621FBE
Features: Sink Switch Interface 48-LQFP (7x7)
Package: Tray
Package: 48-LQFP
Mounting: Surface Mount
Family Name: PI3HDX621
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 6 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
Interface - Specialized - PI3HDX621FBE - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PI3HDX621FBE
Interface - Specialized PI3HDX621FBE
IC INTERFACE SPECIALIZED 48LQFP

IC INTERFACE SPECIALIZED 48LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Specialized - PI3HDX621FBE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PI3HDX621FBE
Integrated Circuits (ICs) - Interface - Specialized PI3HDX621FBE
IC INTERFACE SPECIALIZED 48LQFP

IC INTERFACE SPECIALIZED 48LQFP

Supplier's Site
Specialized - PI3HDX621FBE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PI3HDX621FBE
Specialized PI3HDX621FBE
Sink Switch Interface 48-LQFP (7x7)

Sink Switch Interface 48-LQFP (7x7)

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 930432-PI3HDX621FBE PI3HDX621FBE PI3HDX621FBE PI3HDX621FBE
Product Name Interface - Interface - Specialized - PI3HDX621FBE Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54ACT04-SP Hex Inverters - 5962-8973401VDA - Texas Instruments
Specs
Technology ACT
Device Type SN54ACT04-SP Hex Inverters
Supply Voltage Other; 5.5
View Details
50A 120kHz Interface Transceiver IC - 525-ACS758LCB-050B-PFF-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Interface module - 704-5204 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details