Win Source Part Number: 1370758-PI3HDX511FZL
Category: Integrated Circuits (ICs) - Interface - Specialized
Package: Tape & Reel
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Product Status: Active
Package / Case: 40-WFQFN Exposed Pad
Supplier Device Package: 40-TQFN (3x6)
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Desktop, Displays, Monitors, Netbooks, Receivers, Set-Top Boxes, Video Players
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.42V ~ 1.57V, 2.89V ~ 3.6V
Interface: HDMI
Desktop, Displays, Monitors, Netbooks, Receivers, Set-Top Boxes, Video Players Interface 40-TQFN (3x6)
IC INTERFACE SPECIALIZED 40TQFN
IC INTERFACE SPECIALIZED 40TQFN
IC INTERFACE SPECIALIZED 40TQFN
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1370758-PI3HDX511FZLCIEX | PI3HDX511FZLCIEX | PI3HDX511FZLCIEX | PI3HDX511FZLCIEX | PI3HDX511FZLCIEX |
| Product Name | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | Specialized |
| Device Type | Receiver; Sensor Interface | Sensor Interface | Sensor Interface |