DIODES Incorporated Integrated Circuits (ICs) - Interface - Specialized PI3HDX511EZLSE

Description
Win Source Part Number: 1379453-PI3HDX511EZL SE Category: Integrated Circuits (ICs) - Interface - Specialized Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Package: Tray Product Status: Obsolete Package / Case: 32-WFQFN Exposed Pad Supplier Device Package: 32-TQFN (3x6) Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: HDMI Redriver, Level Shifter REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3.3V
Request a Quote Datasheet
Description
Win Source Part Number: 1379453-PI3HDX511EZL SE Category: Integrated Circuits (ICs) - Interface - Specialized Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Package: Tray Product Status: Obsolete Package / Case: 32-WFQFN Exposed Pad Supplier Device Package: 32-TQFN (3x6) Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: HDMI Redriver, Level Shifter REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Specialized - 1379453-PI3HDX511EZLSE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Specialized
1379453-PI3HDX511EZLSE
Integrated Circuits (ICs) - Interface - Specialized 1379453-PI3HDX511EZLSE
Win Source Part Number: 1379453-PI3HDX511EZL SE Category: Integrated Circuits (ICs) - Interface - Specialized Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Package: Tray Product Status: Obsolete Package / Case: 32-WFQFN Exposed Pad Supplier Device Package: 32-TQFN (3x6) Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: HDMI Redriver, Level Shifter REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3.3V

Win Source Part Number: 1379453-PI3HDX511EZLSE
Category: Integrated Circuits (ICs) - Interface - Specialized
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Package: Tray
Product Status: Obsolete
Package / Case: 32-WFQFN Exposed Pad
Supplier Device Package: 32-TQFN (3x6)
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: HDMI Redriver, Level Shifter
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3.3V

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - PI3HDX511EZLSE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PI3HDX511EZLSE
Integrated Circuits (ICs) - Interface - Specialized PI3HDX511EZLSE
IC INTERFACE SPECIALIZED 32TQFN

IC INTERFACE SPECIALIZED 32TQFN

Supplier's Site
Specialized - PI3HDX511EZLSE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PI3HDX511EZLSE
Specialized PI3HDX511EZLSE
HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)

HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)

Buy Now Datasheet
Interface - Specialized - PI3HDX511EZLSE - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PI3HDX511EZLSE
Interface - Specialized PI3HDX511EZLSE
IC INTERFACE SPECIALIZED 32TQFN

IC INTERFACE SPECIALIZED 32TQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1379453-PI3HDX511EZLSE PI3HDX511EZLSE PI3HDX511EZLSE PI3HDX511EZLSE
Product Name Integrated Circuits (ICs) - Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-558 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Controllers - ADM7008A3T1-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
Package Type 128-BFQFP
View Details
4 suppliers