DIODES Incorporated Interface - Interface - Specialized - PI3HDX511DZLEX PI3HDX511DZLEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889114-PI3HDX511DZLE X Features: HDMI Redriver, Level Shifter Interface 30-TQFN (2.5x4.5) Package: Reel - TR Package: 30-WFQFN Exposed Pad Mounting: Surface Mount Family Name: PI3HDX511 Categories: Integrated Circuits (ICs) Case / Package: 30-TQFN (2.5x4.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI3HDX511DZLEXDIDKR, PI3HDX511DZLEX-ND, PI3HDX511DZLEXDITR, PI3HDX511DZLEXDICT
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889114-PI3HDX511DZLE X Features: HDMI Redriver, Level Shifter Interface 30-TQFN (2.5x4.5) Package: Reel - TR Package: 30-WFQFN Exposed Pad Mounting: Surface Mount Family Name: PI3HDX511 Categories: Integrated Circuits (ICs) Case / Package: 30-TQFN (2.5x4.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI3HDX511DZLEXDIDKR, PI3HDX511DZLEX-ND, PI3HDX511DZLEXDITR, PI3HDX511DZLEXDICT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PI3HDX511DZLEX - 889114-PI3HDX511DZLEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PI3HDX511DZLEX
889114-PI3HDX511DZLEX
Interface - Interface - Specialized - PI3HDX511DZLEX 889114-PI3HDX511DZLEX
Manufacturer: Diodes Incorporated Win Source Part Number: 889114-PI3HDX511DZLE X Features: HDMI Redriver, Level Shifter Interface 30-TQFN (2.5x4.5) Package: Reel - TR Package: 30-WFQFN Exposed Pad Mounting: Surface Mount Family Name: PI3HDX511 Categories: Integrated Circuits (ICs) Case / Package: 30-TQFN (2.5x4.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI3HDX511DZLEXDIDKR, PI3HDX511DZLEX-ND, PI3HDX511DZLEXDITR, PI3HDX511DZLEXDICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 889114-PI3HDX511DZLEX
Features: HDMI Redriver, Level Shifter Interface 30-TQFN (2.5x4.5)
Package: Reel - TR
Package: 30-WFQFN Exposed Pad
Mounting: Surface Mount
Family Name: PI3HDX511
Categories: Integrated Circuits (ICs)
Case / Package: 30-TQFN (2.5x4.5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 36 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PI3HDX511DZLEXDIDKR, PI3HDX511DZLEX-ND, PI3HDX511DZLEXDITR, PI3HDX511DZLEXDICT

Buy Now Datasheet
Interface - Specialized - PI3HDX511DZLEX - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PI3HDX511DZLEX
Interface - Specialized PI3HDX511DZLEX
IC INTERFACE SPECIALIZED 30TQFN

IC INTERFACE SPECIALIZED 30TQFN

Supplier's Site Datasheet
Specialized PI3HDX511DZLEX
IC INTERFACE SPECIALIZED 30TQFN

IC INTERFACE SPECIALIZED 30TQFN

Supplier's Site Datasheet
Specialized - PI3HDX511DZLEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PI3HDX511DZLEX
Specialized PI3HDX511DZLEX
HDMI Redriver, Level Shifter Interface 30-TQFN (2.5x4.5)

HDMI Redriver, Level Shifter Interface 30-TQFN (2.5x4.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - PI3HDX511DZLEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PI3HDX511DZLEX
Integrated Circuits (ICs) - Interface - Specialized PI3HDX511DZLEX
IC INTERFACE SPECIALIZED 30TQFN

IC INTERFACE SPECIALIZED 30TQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 889114-PI3HDX511DZLEX PI3HDX511DZLEX PI3HDX511DZLEX PI3HDX511DZLEX PI3HDX511DZLEX
Product Name Interface - Interface - Specialized - PI3HDX511DZLEX Interface - Specialized Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
RF Front End (LNA + PA) - 2312-QPF4658SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details
Interface module - 289-549 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Interface - Modems - ICs and Modules - SI2493-D-GT - 894439-SI2493-D-GT - Win Source Electronics
Specs
Package Type SOP; SSOP; TSSOP; 24-TSSOP
View Details
6 suppliers