DIODES Incorporated Interface - Interface - Specialized - PI3HDX414FCEE PI3HDX414FCEE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 733377-PI3HDX414FCEE Mounting Style: SMT Applications: HDMI, DVI, Receivers Categories: Integrated Circuits Supplier Device Package: 80-LQFP Manufacturer Package: 80-LQFP Exposed Pad Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 733377-PI3HDX414FCEE Mounting Style: SMT Applications: HDMI, DVI, Receivers Categories: Integrated Circuits Supplier Device Package: 80-LQFP Manufacturer Package: 80-LQFP Exposed Pad Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PI3HDX414FCEE - 733377-PI3HDX414FCEE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PI3HDX414FCEE
733377-PI3HDX414FCEE
Interface - Interface - Specialized - PI3HDX414FCEE 733377-PI3HDX414FCEE
Manufacturer: Diodes Incorporated Win Source Part Number: 733377-PI3HDX414FCEE Mounting Style: SMT Applications: HDMI, DVI, Receivers Categories: Integrated Circuits Supplier Device Package: 80-LQFP Manufacturer Package: 80-LQFP Exposed Pad Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Diodes Incorporated
Win Source Part Number: 733377-PI3HDX414FCEE
Mounting Style: SMT
Applications: HDMI, DVI, Receivers
Categories: Integrated Circuits
Supplier Device Package: 80-LQFP
Manufacturer Package: 80-LQFP Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Integrated Circuits (ICs) - Interface - Specialized - PI3HDX414FCEE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PI3HDX414FCEE
Integrated Circuits (ICs) - Interface - Specialized PI3HDX414FCEE
IC INTERFACE SPECIALIZED 80LQFP

IC INTERFACE SPECIALIZED 80LQFP

Supplier's Site
Specialized - PI3HDX414FCEE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PI3HDX414FCEE
Specialized PI3HDX414FCEE
HDMI, DVI, Receivers Interface 80-LQFP (10x10)

HDMI, DVI, Receivers Interface 80-LQFP (10x10)

Buy Now Datasheet
Interface - Specialized - PI3HDX414FCEE - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PI3HDX414FCEE
Interface - Specialized PI3HDX414FCEE
IC INTERFACE SPECIALIZED 80LQFP

IC INTERFACE SPECIALIZED 80LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 733377-PI3HDX414FCEE PI3HDX414FCEE PI3HDX414FCEE PI3HDX414FCEE
Product Name Interface - Interface - Specialized - PI3HDX414FCEE Integrated Circuits (ICs) - Interface - Specialized Specialized Interface - Specialized
Device Type Receiver Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1900821 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
Hex inverter - 74AHC04D-Q100J - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT108-1 SOT108-1
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260807-SI32192-A-ZM2 - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
5 suppliers