DIODES Incorporated Interface - Interface - Specialized - PI3HDX1204EZLE PI3HDX1204EZLE

Description
Manufacturer: Pericom Win Source Part Number: 740735-PI3HDX1204EZL E Manufacturer Homepage: www.pericom.com Reference case: QFN Reference Date Code: 1551+ Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Pericom Win Source Part Number: 740735-PI3HDX1204EZL E Manufacturer Homepage: www.pericom.com Reference case: QFN Reference Date Code: 1551+ Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PI3HDX1204EZLE - 740735-PI3HDX1204EZLE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PI3HDX1204EZLE
740735-PI3HDX1204EZLE
Interface - Interface - Specialized - PI3HDX1204EZLE 740735-PI3HDX1204EZLE
Manufacturer: Pericom Win Source Part Number: 740735-PI3HDX1204EZL E Manufacturer Homepage: www.pericom.com Reference case: QFN Reference Date Code: 1551+ Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Pericom
Win Source Part Number: 740735-PI3HDX1204EZLE
Manufacturer Homepage: www.pericom.com
Reference case: QFN
Reference Date Code: 1551+
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now
Interface - Specialized - PI3HDX1204EZLE - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PI3HDX1204EZLE
Interface - Specialized PI3HDX1204EZLE
IC INTERFACE SPECIALIZED 32TQFN

IC INTERFACE SPECIALIZED 32TQFN

Supplier's Site Datasheet
Specialized - PI3HDX1204EZLE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PI3HDX1204EZLE
Specialized PI3HDX1204EZLE
HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)

HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)

Buy Now
Integrated Circuits (ICs) - Interface - Specialized - PI3HDX1204EZLE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PI3HDX1204EZLE
Integrated Circuits (ICs) - Interface - Specialized PI3HDX1204EZLE
IC INTERFACE SPECIALIZED 32TQFN

IC INTERFACE SPECIALIZED 32TQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 740735-PI3HDX1204EZLE PI3HDX1204EZLE PI3HDX1204EZLE PI3HDX1204EZLE
Product Name Interface - Interface - Specialized - PI3HDX1204EZLE Interface - Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF7552SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 704-2014 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 702-SI3215M-C-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
3 suppliers