Manufacturer: Diodes Incorporated
Win Source Part Number: 811983-PI3HDX1204-BZ
Packaging: Tray
Mounting Style: Surface Mount
Applications: HDMI Redriver, Level Shifter
Part Status: Obsolete (End Of Life)
Supplier Device Package: 42-TQFN (9x3.5)
Manufacturer Package: 42-WFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 400
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.3V
IC INTERFACE SPECIALIZED 42TQFN
HDMI Redriver, Level Shifter Interface 42-TQFN (9x3.5)
IC INTERFACE SPECIALIZED 42TQFN
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 811983-PI3HDX1204-BZHE | PI3HDX1204-BZHE | PI3HDX1204-BZHE | PI3HDX1204-BZHE |
| Product Name | Interface - Interface - Specialized - PI3HDX1204-BZHE | Interface - Specialized | Specialized | Integrated Circuits (ICs) - Interface - Specialized |
| Supply Voltage | Other; 3.3V | Other; 3.3V | Other |