DIODES Incorporated Interface - Interface - Specialized - PI3HDMI621FBEX PI3HDMI621FBEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930427-PI3HDMI621FBE X Features: HDMI Interface 48-LQFP (7x7) Package: 48-LQFP Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: PI3HDMI621 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930427-PI3HDMI621FBE X Features: HDMI Interface 48-LQFP (7x7) Package: 48-LQFP Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: PI3HDMI621 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PI3HDMI621FBEX - 930427-PI3HDMI621FBEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PI3HDMI621FBEX
930427-PI3HDMI621FBEX
Interface - Interface - Specialized - PI3HDMI621FBEX 930427-PI3HDMI621FBEX
Manufacturer: Diodes Incorporated Win Source Part Number: 930427-PI3HDMI621FBE X Features: HDMI Interface 48-LQFP (7x7) Package: 48-LQFP Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: PI3HDMI621 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 930427-PI3HDMI621FBEX
Features: HDMI Interface 48-LQFP (7x7)
Package: 48-LQFP
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: PI3HDMI621
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - PI3HDMI621FBEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PI3HDMI621FBEX
Integrated Circuits (ICs) - Interface - Specialized PI3HDMI621FBEX
IC INTERFACE SPECIALIZED 48LQFP

IC INTERFACE SPECIALIZED 48LQFP

Supplier's Site
Specialized - PI3HDMI621FBEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PI3HDMI621FBEX
Specialized PI3HDMI621FBEX
HDMI Interface 48-LQFP (7x7)

HDMI Interface 48-LQFP (7x7)

Buy Now Datasheet
Interface - Specialized - PI3HDMI621FBEX - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PI3HDMI621FBEX
Interface - Specialized PI3HDMI621FBEX
IC INTERFACE SPECIALIZED 48LQFP

IC INTERFACE SPECIALIZED 48LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 930427-PI3HDMI621FBEX PI3HDMI621FBEX PI3HDMI621FBEX PI3HDMI621FBEX
Product Name Interface - Interface - Specialized - PI3HDMI621FBEX Integrated Circuits (ICs) - Interface - Specialized Specialized Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1906252 - RS Components, Ltd.
Specs
Technology RS485
Device Type Line / Bus Driver; Transceiver; Line Driver
Features RoHS
View Details
SN55ALS160 Octal General-Purpose Interface Bus Transceiver - 5962-8968001SA - Texas Instruments
Specs
Device Type Transceiver
# of Rx 8 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Octal buffer/line driver; 3-state - 74AHCT541D-Q100J - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers