DIODES Incorporated Interface - Interface - Specialized - PI3HDMI521FBE PI3HDMI521FBE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930425-PI3HDMI521FBE Features: HDMI Interface 48-LQFP (7x7) Package: Tray Package: 48-LQFP Mounting: Surface Mount Family Name: PI3HDMI521 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930425-PI3HDMI521FBE Features: HDMI Interface 48-LQFP (7x7) Package: Tray Package: 48-LQFP Mounting: Surface Mount Family Name: PI3HDMI521 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PI3HDMI521FBE - 930425-PI3HDMI521FBE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PI3HDMI521FBE
930425-PI3HDMI521FBE
Interface - Interface - Specialized - PI3HDMI521FBE 930425-PI3HDMI521FBE
Manufacturer: Diodes Incorporated Win Source Part Number: 930425-PI3HDMI521FBE Features: HDMI Interface 48-LQFP (7x7) Package: Tray Package: 48-LQFP Mounting: Surface Mount Family Name: PI3HDMI521 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 930425-PI3HDMI521FBE
Features: HDMI Interface 48-LQFP (7x7)
Package: Tray
Package: 48-LQFP
Mounting: Surface Mount
Family Name: PI3HDMI521
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 6 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface - Specialized - PI3HDMI521FBE - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PI3HDMI521FBE
Interface - Specialized PI3HDMI521FBE
IC INTERFACE SPECIALIZED 48LQFP

IC INTERFACE SPECIALIZED 48LQFP

Supplier's Site Datasheet
IC INTERFACE SPECIALIZED 48LQFP - 233-PI3HDMI521FBE - Utmel Electronic Limited
Hong Kong, China
IC INTERFACE SPECIALIZED 48LQFP
233-PI3HDMI521FBE
IC INTERFACE SPECIALIZED 48LQFP 233-PI3HDMI521FBE
IC INTERFACE SPECIALIZED 48LQFP

IC INTERFACE SPECIALIZED 48LQFP

Supplier's Site
Specialized - PI3HDMI521FBE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PI3HDMI521FBE
Specialized PI3HDMI521FBE
HDMI Interface 48-LQFP (7x7)

HDMI Interface 48-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - PI3HDMI521FBE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PI3HDMI521FBE
Integrated Circuits (ICs) - Interface - Specialized PI3HDMI521FBE
IC INTERFACE SPECIALIZED 48LQFP

IC INTERFACE SPECIALIZED 48LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 930425-PI3HDMI521FBE PI3HDMI521FBE 233-PI3HDMI521FBE PI3HDMI521FBE PI3HDMI521FBE
Product Name Interface - Interface - Specialized - PI3HDMI521FBE Interface - Specialized IC INTERFACE SPECIALIZED 48LQFP Specialized Integrated Circuits (ICs) - Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Package Type QFP; 48-LQFP (7x7) QFP; 48-LQFP QFP; 48-LQFP QFP; LQFP; 48-LQFP QFP
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5358CLWTR - 198424-A5358CLWTR - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; 16-SOIC
View Details
2 suppliers
Telecom - PEB2075PV1.3-IDEC - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Technology IOM-2, PCM
Features RoHS
Supply Voltage Other; 4.75V ~ 5.25V
View Details
2 suppliers
Serial interface - Serial Interface RS-232 C - 750-650 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface - Interface - Telecom - 73M1916-IM/F - 907858-73M1916-IM/F - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 32-QFN-EP (5x5)
View Details