DIODES Incorporated Interface - Interface - Specialized - PI3HDMI511ZLE PI3HDMI511ZLE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1087912-PI3HDMI511ZL E Packaging: Tube/Rail Applications: HDMI Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 32-TQFN (3x6) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1087912-PI3HDMI511ZL E Packaging: Tube/Rail Applications: HDMI Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 32-TQFN (3x6) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PI3HDMI511ZLE - 1087912-PI3HDMI511ZLE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PI3HDMI511ZLE
1087912-PI3HDMI511ZLE
Interface - Interface - Specialized - PI3HDMI511ZLE 1087912-PI3HDMI511ZLE
Manufacturer: Diodes Incorporated Win Source Part Number: 1087912-PI3HDMI511ZL E Packaging: Tube/Rail Applications: HDMI Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 32-TQFN (3x6) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1087912-PI3HDMI511ZLE
Packaging: Tube/Rail
Applications: HDMI
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 32-TQFN (3x6)
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Specialized - PI3HDMI511ZLE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PI3HDMI511ZLE
Specialized PI3HDMI511ZLE
HDMI Interface 32-TQFN (3x6)

HDMI Interface 32-TQFN (3x6)

Buy Now Datasheet
Interface - Specialized - PI3HDMI511ZLE - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PI3HDMI511ZLE
Interface - Specialized PI3HDMI511ZLE
IC INTERFACE SPECIALIZED 32TQFN

IC INTERFACE SPECIALIZED 32TQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Specialized - PI3HDMI511ZLE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PI3HDMI511ZLE
Integrated Circuits (ICs) - Interface - Specialized PI3HDMI511ZLE
IC INTERFACE SPECIALIZED 32TQFN

IC INTERFACE SPECIALIZED 32TQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1087912-PI3HDMI511ZLE PI3HDMI511ZLE PI3HDMI511ZLE PI3HDMI511ZLE
Product Name Interface - Interface - Specialized - PI3HDMI511ZLE Specialized Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized
Supply Voltage Other; 3.3V Other; 3.3V Other
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 565-ATS343LSPTN-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Tape & Reel (TR)
View Details
Interface - Specialized - 32F8104-CNR - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Interface Transceiver IC - 702-SI3018-F-GSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
SN55113 Dual Differential Line Driver - 5962-88744012A - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
2 suppliers