DIODES Incorporated Interface - Interface - Specialized - PI3HDMI511AZLEX PI3HDMI511AZLEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 725970-PI3HDMI511AZL EX Packaging: Tape and Reel Mounting Style: SMT Applications: HDMI Categories: Integrated Circuits Supplier Device Package: 32-TQFN (3x6) Manufacturer Package: 32-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 725970-PI3HDMI511AZL EX Packaging: Tape and Reel Mounting Style: SMT Applications: HDMI Categories: Integrated Circuits Supplier Device Package: 32-TQFN (3x6) Manufacturer Package: 32-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PI3HDMI511AZLEX - 725970-PI3HDMI511AZLEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PI3HDMI511AZLEX
725970-PI3HDMI511AZLEX
Interface - Interface - Specialized - PI3HDMI511AZLEX 725970-PI3HDMI511AZLEX
Manufacturer: Diodes Incorporated Win Source Part Number: 725970-PI3HDMI511AZL EX Packaging: Tape and Reel Mounting Style: SMT Applications: HDMI Categories: Integrated Circuits Supplier Device Package: 32-TQFN (3x6) Manufacturer Package: 32-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V

Manufacturer: Diodes Incorporated
Win Source Part Number: 725970-PI3HDMI511AZLEX
Packaging: Tape and Reel
Mounting Style: SMT
Applications: HDMI
Categories: Integrated Circuits
Supplier Device Package: 32-TQFN (3x6)
Manufacturer Package: 32-WFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.3V

Buy Now
Integrated Circuits (ICs) - Interface - Specialized - PI3HDMI511AZLEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PI3HDMI511AZLEX
Integrated Circuits (ICs) - Interface - Specialized PI3HDMI511AZLEX
IC INTERFACE SPECIALIZED 32TQFN

IC INTERFACE SPECIALIZED 32TQFN

Supplier's Site
Interface - Specialized - PI3HDMI511AZLEX - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PI3HDMI511AZLEX
Interface - Specialized PI3HDMI511AZLEX
IC INTERFACE SPECIALIZED 32TQFN

IC INTERFACE SPECIALIZED 32TQFN

Supplier's Site Datasheet
Specialized - PI3HDMI511AZLEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PI3HDMI511AZLEX
Specialized PI3HDMI511AZLEX
HDMI Interface 32-TQFN (3x6)

HDMI Interface 32-TQFN (3x6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 725970-PI3HDMI511AZLEX PI3HDMI511AZLEX PI3HDMI511AZLEX PI3HDMI511AZLEX
Product Name Interface - Interface - Specialized - PI3HDMI511AZLEX Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Specialized
Supply Voltage Other; 3.3V Other Other; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 54ACT373FM-MLS - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type FL20
View Details
Interface - Interface - Sensor and Detector Interfaces - A5348CA-T - 766779-A5348CA-T - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP
View Details
7 suppliers
Human Machine Interface (HMI) - 762-5203/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details