DIODES Incorporated Interface - Interface - Specialized - PI3HDMI511AZLE PI3HDMI511AZLE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889109-PI3HDMI511AZL E Features: HDMI Interface 32-TQFN (3x6) Package: Tray Package: 32-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 32-TQFN (3x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI3HDMI511AZLE-ND, PI3HDMI511AZLEDI
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889109-PI3HDMI511AZL E Features: HDMI Interface 32-TQFN (3x6) Package: Tray Package: 32-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 32-TQFN (3x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI3HDMI511AZLE-ND, PI3HDMI511AZLEDI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PI3HDMI511AZLE - 889109-PI3HDMI511AZLE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PI3HDMI511AZLE
889109-PI3HDMI511AZLE
Interface - Interface - Specialized - PI3HDMI511AZLE 889109-PI3HDMI511AZLE
Manufacturer: Diodes Incorporated Win Source Part Number: 889109-PI3HDMI511AZL E Features: HDMI Interface 32-TQFN (3x6) Package: Tray Package: 32-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 32-TQFN (3x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI3HDMI511AZLE-ND, PI3HDMI511AZLEDI

Manufacturer: Diodes Incorporated
Win Source Part Number: 889109-PI3HDMI511AZLE
Features: HDMI Interface 32-TQFN (3x6)
Package: Tray
Package: 32-WFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 32-TQFN (3x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PI3HDMI511AZLE-ND, PI3HDMI511AZLEDI

Buy Now
Integrated Circuits (ICs) - Interface - Specialized - PI3HDMI511AZLE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PI3HDMI511AZLE
Integrated Circuits (ICs) - Interface - Specialized PI3HDMI511AZLE
IC INTERFACE SPECIALIZED 32TQFN

IC INTERFACE SPECIALIZED 32TQFN

Supplier's Site
Specialized - PI3HDMI511AZLE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PI3HDMI511AZLE
Specialized PI3HDMI511AZLE
HDMI Interface 32-TQFN (3x6)

HDMI Interface 32-TQFN (3x6)

Buy Now
Interface - Specialized - PI3HDMI511AZLE - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PI3HDMI511AZLE
Interface - Specialized PI3HDMI511AZLE
IC INTERFACE SPECIALIZED 32TQFN

IC INTERFACE SPECIALIZED 32TQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 889109-PI3HDMI511AZLE PI3HDMI511AZLE PI3HDMI511AZLE PI3HDMI511AZLE
Product Name Interface - Interface - Specialized - PI3HDMI511AZLE Integrated Circuits (ICs) - Interface - Specialized Specialized Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Sensor and Detector Interfaces - A5350CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
Interface module - 289-652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details