DIODES Incorporated TQFN Interface Transceiver IC PI3HDMI415ZDE

Description
IC DVI/HDMI MUX/DEMUX TQFN Product overview: PI3HDMI415ZDE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TQFN, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-PI3HDMI415ZDE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DVI/HDMI MUX/DEMUX TQFN Product overview: PI3HDMI415ZDE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TQFN, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-PI3HDMI415ZDE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TQFN Interface Transceiver IC - 754-PI3HDMI415ZDE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TQFN Interface Transceiver IC
754-PI3HDMI415ZDE
TQFN Interface Transceiver IC 754-PI3HDMI415ZDE
IC DVI/HDMI MUX/DEMUX TQFN Product overview: PI3HDMI415ZDE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TQFN, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-PI3HDMI415ZDE can be used for catalog matching and distributor lookup.

IC DVI/HDMI MUX/DEMUX TQFN Product overview: PI3HDMI415ZDE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TQFN, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-PI3HDMI415ZDE can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Specialized - PI3HDMI415ZDE - 123565-PI3HDMI415ZDE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PI3HDMI415ZDE
123565-PI3HDMI415ZDE
Interface - Interface - Specialized - PI3HDMI415ZDE 123565-PI3HDMI415ZDE
Manufacturer: Diodes Incorporated Win Source Part Number: 123565-PI3HDMI415ZDE Packaging: Tray Applications: HDMI Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 48-TQFN (7x7) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 123565-PI3HDMI415ZDE
Packaging: Tray
Applications: HDMI
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 48-TQFN (7x7)
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now
Specialized - PI3HDMI415ZDE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PI3HDMI415ZDE
Specialized PI3HDMI415ZDE
HDMI Interface 48-TQFN (7x7)

HDMI Interface 48-TQFN (7x7)

Buy Now
Interface - Specialized - PI3HDMI415ZDE - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PI3HDMI415ZDE
Interface - Specialized PI3HDMI415ZDE
IC INTERFACE SPECIALIZED 48TQFN

IC INTERFACE SPECIALIZED 48TQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 754-PI3HDMI415ZDE 123565-PI3HDMI415ZDE PI3HDMI415ZDE PI3HDMI415ZDE
Product Name TQFN Interface Transceiver IC Interface - Interface - Specialized - PI3HDMI415ZDE Specialized Interface - Specialized
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver Ic; Supply Voltage Min Allegro Microsystems - 31K6668 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 3V
View Details
Human Machine Interface (HMI) - 8003-099/762-5303 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
2.5 V / 3.3 V 16-bit buffer/line driver; 3-state - 74ALVCH16244DGG:11 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +4.6
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BMG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details