IC INTERFACE SPECIALIZED 48TQFN / HDMI Interface 48-TQFN (7x7) Product overview: PI3HDMI415-AZDE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TQFN, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-PI3HDMI415-AZDE can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 889107-PI3HDMI415-AZ
Features: HDMI Interface 48-TQFN (7x7)
Package: Tray
Package: 48-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: PI3HDMI415
Categories: Integrated Circuits (ICs)
Case / Package: 48-TQFN (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 48
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
IC INTERFACE SPECIALIZED 48TQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 754-PI3HDMI415-AZDE | 889107-PI3HDMI415-AZDE | PI3HDMI415-AZDE | PI3HDMI415-AZDE |
| Product Name | TQFN Interface Transceiver IC | Interface - Interface - Specialized - PI3HDMI415-AZDE | Interface - Specialized | Specialized |
| Device Type | Transceiver | Sensor Interface | Sensor Interface |