Manufacturer: Pericom
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 965442-PI3HDMI413-AA
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Bandwidth: 2 GHz
Number of Channels: 4
Categories: OEM Parts(O-R)
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 500 mW
Turn-On Delay Time: 8 ns
Turn-Off Delay Time: 4 ns
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 965442-PI3HDMI413-AAEX |
| Product Name | OEM Parts - OEM Parts (O - R) - PI3HDMI413-AAEX |