Manufacturer: Diodes Incorporated
Win Source Part Number: 347936-PI3HDMI412ADZ
Packaging: Reel - TR
Applications: Video
Mounting: Surface Mount
Family Name: PI3HDMI412AD
Categories: Integrated Circuits
Status: Active
Case / Package: 56-TQFN (8x8)
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): PI3HDMI412ADZBE;
Introduction Date: January 18, 2007
ECCN: EAR99
Country of Origin: China, India, Malaysia, Taiwan, Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
IC INTERFACE SPECIALIZED 56TQFN
TQFN-56-EP(8x8) Interface - Specialized ROHS
Video Interface 56-TQFN (8x8)
IC INTERFACE SPECIALIZED 56TQFN
IC INTERFACE SPECIALIZED 56TQFN
| Win Source Electronics | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 347936-PI3HDMI412ADZBEX | PI3HDMI412ADZBEX | PI3HDMI412ADZBEX | PI3HDMI412ADZBEX | PI3HDMI412ADZBEX | PI3HDMI412ADZBEX |
| Product Name | Interface - Interface - Specialized - PI3HDMI412ADZBEX | Interface - Specialized | Communication Interface Chip/UART/485/232 >> Interface - Specialized | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Specialized |
| Supply Voltage | Other; 3 V ~ 3.6 V | 3.6V; Other; 3V ~ 3.6V | 3.6V; Other | Other; 3V ~ 3.6V |