DIODES Incorporated Interface - Interface - Specialized - PI3HDMI341ARTFFE PI3HDMI341ARTFFE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 105263-PI3HDMI341ART FFE Packaging: Tray Applications: HDMI Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 80-LQFP (12x12) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 105263-PI3HDMI341ART FFE Packaging: Tray Applications: HDMI Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 80-LQFP (12x12) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PI3HDMI341ARTFFE - 105263-PI3HDMI341ARTFFE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PI3HDMI341ARTFFE
105263-PI3HDMI341ARTFFE
Interface - Interface - Specialized - PI3HDMI341ARTFFE 105263-PI3HDMI341ARTFFE
Manufacturer: Diodes Incorporated Win Source Part Number: 105263-PI3HDMI341ART FFE Packaging: Tray Applications: HDMI Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 80-LQFP (12x12) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 105263-PI3HDMI341ARTFFE
Packaging: Tray
Applications: HDMI
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 80-LQFP (12x12)
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface - Specialized - PI3HDMI341ARTFFE - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PI3HDMI341ARTFFE
Interface - Specialized PI3HDMI341ARTFFE
IC INTERFACE SPECIALIZED 80LQFP

IC INTERFACE SPECIALIZED 80LQFP

Supplier's Site Datasheet
Specialized - PI3HDMI341ARTFFE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PI3HDMI341ARTFFE
Specialized PI3HDMI341ARTFFE
HDMI Interface 80-LQFP (12x12)

HDMI Interface 80-LQFP (12x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - PI3HDMI341ARTFFE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PI3HDMI341ARTFFE
Integrated Circuits (ICs) - Interface - Specialized PI3HDMI341ARTFFE
IC INTERFACE SPECIALIZED 80LQFP

IC INTERFACE SPECIALIZED 80LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 105263-PI3HDMI341ARTFFE PI3HDMI341ARTFFE PI3HDMI341ARTFFE PI3HDMI341ARTFFE
Product Name Interface - Interface - Specialized - PI3HDMI341ARTFFE Interface - Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized
Supply Voltage Other; 3.3V Other; 3.3V Other
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface - Controllers - CP8770ATT - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers
Interface module - 289-620 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Specialized - AD8170AR-REEL - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Package Type SOIC; 8-SOIC
View Details