Manufacturer: Diodes Incorporated
Win Source Part Number: 347931-PI3HDMI301ZLE
Packaging: Reel - TR
Applications: HDMI
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 64-QFN (7.5x7.5)
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
IC INTERFACE SPECIALIZED 64TQFN
HDMI Interface 64-TQFN (7.5x7.5)
Interface - Specialized 3:1 HDMI switch w/EQ circuit
IC INTERFACE SPECIALIZED 64TQFN
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 347931-PI3HDMI301ZLEX | PI3HDMI301ZLEX | PI3HDMI301ZLEX | PI3HDMI301ZLEX | PI3HDMI301ZLEX |
| Product Name | Interface - Interface - Specialized - PI3HDMI301ZLEX | Interface - Specialized | Specialized | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized |
| Supply Voltage | Other; 3.3V | Other; 3.3V | 3.3V | Other | |
| Package Type | 64-QFN (7.5x7.5) | 64-WFQFN Exposed Pad | 64-WFQFN Exposed Pad | TQFN-64 | |
| Device Type | Sensor Interface | Sensor Interface | |||
| Technology | HDMI |