DIODES Incorporated Interface - Interface - Specialized - PI3HDMI301ZLE PI3HDMI301ZLE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 347930-PI3HDMI301ZLE Packaging: Tray Applications: HDMI Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 64-QFN (7.5x7.5) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 347930-PI3HDMI301ZLE Packaging: Tray Applications: HDMI Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 64-QFN (7.5x7.5) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PI3HDMI301ZLE - 347930-PI3HDMI301ZLE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PI3HDMI301ZLE
347930-PI3HDMI301ZLE
Interface - Interface - Specialized - PI3HDMI301ZLE 347930-PI3HDMI301ZLE
Manufacturer: Diodes Incorporated Win Source Part Number: 347930-PI3HDMI301ZLE Packaging: Tray Applications: HDMI Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 64-QFN (7.5x7.5) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 347930-PI3HDMI301ZLE
Packaging: Tray
Applications: HDMI
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 64-QFN (7.5x7.5)
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - Specialized - PI3HDMI301ZLE - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PI3HDMI301ZLE
Interface - Specialized PI3HDMI301ZLE
IC INTERFACE SPECIALIZED 64TQFN

IC INTERFACE SPECIALIZED 64TQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Specialized - PI3HDMI301ZLE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PI3HDMI301ZLE
Integrated Circuits (ICs) - Interface - Specialized PI3HDMI301ZLE
IC INTERFACE SPECIALIZED 64TQFN

IC INTERFACE SPECIALIZED 64TQFN

Supplier's Site
Specialized - PI3HDMI301ZLE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PI3HDMI301ZLE
Specialized PI3HDMI301ZLE
HDMI Interface 64-TQFN (7.5x7.5)

HDMI Interface 64-TQFN (7.5x7.5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 347930-PI3HDMI301ZLE PI3HDMI301ZLE PI3HDMI301ZLE PI3HDMI301ZLE
Product Name Interface - Interface - Specialized - PI3HDMI301ZLE Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized
Supply Voltage Other; 3.3V Other Other; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1923110 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4066PW-Q100,1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 14-TSSOP (0.173\", 4.40mm Width)
View Details
Interface - Specialized - AD9393BBCZ-80 - Lingto Electronic Limited
Specs
Technology HDMI
Device Type Sensor Interface
Package Type 76-LFBGA, CSPBGA
View Details
AM26C31M Quadruple Differential Line Driver - 5962-9163901MEA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
2 suppliers