Manufacturer: Diodes Incorporated
Win Source Part Number: 347929-PI3HDMI301FFE
Packaging: Reel - TR
Applications: HDMI
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 80-LQFP (12x12)
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
IC INTERFACE SPECIALIZED 80LQFP
Interface - Specialized 3:1 HDMI Switch w/EQ Circuit
HDMI Interface 80-LQFP (12x12)
IC INTERFACE SPECIALIZED 80LQFP
IC INTERFACE SPECIALIZED 80LQFP
| Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 347929-PI3HDMI301FFEX | PI3HDMI301FFEX | PI3HDMI301FFEX | PI3HDMI301FFEX | PI3HDMI301FFEX | PI3HDMI301FFEX |
| Product Name | Interface - Interface - Specialized - PI3HDMI301FFEX | Interface - Specialized | Interface - Specialized | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Specialized |
| Supply Voltage | Other; 3.3V | Other; 3.3V | Other | Other; 3.3V |