DIODES Incorporated Interface - Interface - Specialized - PI3HDMI2410FFEX-2017 PI3HDMI2410FFEX-2017

Description
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084758-PI3HDMI2410F FEX-2017 Categories: Interface - Specialized Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084758-PI3HDMI2410F FEX-2017 Categories: Interface - Specialized Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PI3HDMI2410FFEX-2017 - 1084758-PI3HDMI2410FFEX-2017 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PI3HDMI2410FFEX-2017
1084758-PI3HDMI2410FFEX-2017
Interface - Interface - Specialized - PI3HDMI2410FFEX-2017 1084758-PI3HDMI2410FFEX-2017
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084758-PI3HDMI2410F FEX-2017 Categories: Interface - Specialized Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage

Manufacturer: Diodes Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1084758-PI3HDMI2410FFEX-2017
Categories: Interface - Specialized
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1084758-PI3HDMI2410FFEX-2017
Product Name Interface - Interface - Specialized - PI3HDMI2410FFEX-2017
Device Type Sensor Interface; Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Controllers - ADM6918XABT1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 3.135V ~ 3.465V
View Details
5 suppliers
Interface module - 289-575 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - CODECs - AD1980JST - Lingto Electronic Limited
Rochester Electronics
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details