Pericom Semiconductor Corp. TQFN Interface Transceiver IC PI3HDMI231-AZFE

Description
Active Eye HDMI Switch 56-Pin TQFN EP Product overview: PI3HDMI231-AZFE from Pericom Semiconductor Corp. (Diodes Incorporated) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TQFN, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-PI3HDMI231-AZFE can be used for catalog matching and distributor lookup.
Request a Quote
Description
Active Eye HDMI Switch 56-Pin TQFN EP Product overview: PI3HDMI231-AZFE from Pericom Semiconductor Corp. (Diodes Incorporated) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TQFN, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-PI3HDMI231-AZFE can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
TQFN Interface Transceiver IC
754-PI3HDMI231-AZFE
TQFN Interface Transceiver IC 754-PI3HDMI231-AZFE
Active Eye HDMI Switch 56-Pin TQFN EP Product overview: PI3HDMI231-AZFE from Pericom Semiconductor Corp. (Diodes Incorporated) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TQFN, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-PI3HDMI231-AZFE can be used for catalog matching and distributor lookup.

Active Eye HDMI Switch 56-Pin TQFN EP Product overview: PI3HDMI231-AZFE from Pericom Semiconductor Corp. (Diodes Incorporated) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TQFN, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-PI3HDMI231-AZFE can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Specialized - PI3HDMI231-AZFE - 1012318-PI3HDMI231-AZFE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PI3HDMI231-AZFE
1012318-PI3HDMI231-AZFE
Interface - Interface - Specialized - PI3HDMI231-AZFE 1012318-PI3HDMI231-AZFE
Manufacturer: Pericom Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012318-PI3HDMI231-A ZFE Number of Pins: 56 Categories: Interface - Specialized Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C

Manufacturer: Pericom
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1012318-PI3HDMI231-AZFE
Number of Pins: 56
Categories: Interface - Specialized
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Operating Temperature: 70 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 754-PI3HDMI231-AZFE 1012318-PI3HDMI231-AZFE
Product Name TQFN Interface Transceiver IC Interface - Interface - Specialized - PI3HDMI231-AZFE
Device Type Transceiver Sensor Interface; Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4588ASRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD54HC4351F3A - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 20-CDIP (0.300\", 7.62mm)
View Details