DIODES Incorporated Interface - Interface - Specialized - PI3HDMI221-AZFEX PI3HDMI221-AZFEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 711663-PI3HDMI221-AZ FEX Packaging: Tape and Reel Mounting Style: SMD Applications: HDMI Categories: Integrated Circuits Supplier Device Package: 56-TQFN (11x5) Status: Obsolete Manufacturer Package: 56-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Family Part Number: PI3HDMI221 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 711663-PI3HDMI221-AZ FEX Packaging: Tape and Reel Mounting Style: SMD Applications: HDMI Categories: Integrated Circuits Supplier Device Package: 56-TQFN (11x5) Status: Obsolete Manufacturer Package: 56-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Family Part Number: PI3HDMI221 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PI3HDMI221-AZFEX - 711663-PI3HDMI221-AZFEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PI3HDMI221-AZFEX
711663-PI3HDMI221-AZFEX
Interface - Interface - Specialized - PI3HDMI221-AZFEX 711663-PI3HDMI221-AZFEX
Manufacturer: Diodes Incorporated Win Source Part Number: 711663-PI3HDMI221-AZ FEX Packaging: Tape and Reel Mounting Style: SMD Applications: HDMI Categories: Integrated Circuits Supplier Device Package: 56-TQFN (11x5) Status: Obsolete Manufacturer Package: 56-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Family Part Number: PI3HDMI221 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V

Manufacturer: Diodes Incorporated
Win Source Part Number: 711663-PI3HDMI221-AZFEX
Packaging: Tape and Reel
Mounting Style: SMD
Applications: HDMI
Categories: Integrated Circuits
Supplier Device Package: 56-TQFN (11x5)
Status: Obsolete
Manufacturer Package: 56-WFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Family Part Number: PI3HDMI221
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.3V

Buy Now
Interface Transceiver IC - 754-PI3HDMI221-AZFEX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
754-PI3HDMI221-AZFEX
Interface Transceiver IC 754-PI3HDMI221-AZFEX
IC DVI/HDMI MUX/DEMUX 56TQFN Product overview: PI3HDMI221-AZFEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-PI3HDMI221-AZFEX can be used for catalog matching and distributor lookup.

IC DVI/HDMI MUX/DEMUX 56TQFN Product overview: PI3HDMI221-AZFEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-PI3HDMI221-AZFEX can be used for catalog matching and distributor lookup.

Supplier's Site
Specialized - PI3HDMI221-AZFEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PI3HDMI221-AZFEX
Specialized PI3HDMI221-AZFEX
HDMI Interface 56-TQFN (11x5)

HDMI Interface 56-TQFN (11x5)

Buy Now Datasheet
Interface - Specialized - PI3HDMI221-AZFEX - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PI3HDMI221-AZFEX
Interface - Specialized PI3HDMI221-AZFEX
IC INTERFACE SPECIALIZED 56TQFN

IC INTERFACE SPECIALIZED 56TQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 711663-PI3HDMI221-AZFEX 754-PI3HDMI221-AZFEX PI3HDMI221-AZFEX PI3HDMI221-AZFEX
Product Name Interface - Interface - Specialized - PI3HDMI221-AZFEX Interface Transceiver IC Specialized Interface - Specialized
Supply Voltage Other; 3.3V Other; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54HCT04-SP Hex Inverters - 5962-8974701VDA - Texas Instruments
Specs
Technology HCT
Device Type SN54HCT04-SP Hex Inverters
Supply Voltage Other; 5.5
View Details
SOIC Interface Transceiver IC - 754-A4944GLWTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
Interface module - 289-549 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details