DIODES Incorporated TQFN Interface Transceiver IC PI3HDMI221-AZFE

Description
IC DVI/HDMI MUX/DEMUX 56TQFN / Active Eye HDMI Switch 56-Pin TQFN EP Product overview: PI3HDMI221-AZFE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TQFN, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-PI3HDMI221-AZFE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DVI/HDMI MUX/DEMUX 56TQFN / Active Eye HDMI Switch 56-Pin TQFN EP Product overview: PI3HDMI221-AZFE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TQFN, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-PI3HDMI221-AZFE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TQFN Interface Transceiver IC - 754-PI3HDMI221-AZFE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TQFN Interface Transceiver IC
754-PI3HDMI221-AZFE
TQFN Interface Transceiver IC 754-PI3HDMI221-AZFE
IC DVI/HDMI MUX/DEMUX 56TQFN / Active Eye HDMI Switch 56-Pin TQFN EP Product overview: PI3HDMI221-AZFE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TQFN, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-PI3HDMI221-AZFE can be used for catalog matching and distributor lookup.

IC DVI/HDMI MUX/DEMUX 56TQFN / Active Eye HDMI Switch 56-Pin TQFN EP Product overview: PI3HDMI221-AZFE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TQFN, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-PI3HDMI221-AZFE can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Specialized - PI3HDMI221-AZFE - 791787-PI3HDMI221-AZFE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PI3HDMI221-AZFE
791787-PI3HDMI221-AZFE
Interface - Interface - Specialized - PI3HDMI221-AZFE 791787-PI3HDMI221-AZFE
Manufacturer: Diodes Incorporated Win Source Part Number: 791787-PI3HDMI221-AZ FE Packaging: Tray Package: 56-WFQFN Exposed Pad Applications: HDMI Mounting: SMD Operating Supply Voltage: 3.3V Part Status: Obsolete(EOL) Family Name: PI3HDMI221 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-TQFN (11x5) Introduction Date: December 18, 2009 ECCN: EAR99 Country of Origin: China, India, Malaysia, Taiwan, Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 791787-PI3HDMI221-AZFE
Packaging: Tray
Package: 56-WFQFN Exposed Pad
Applications: HDMI
Mounting: SMD
Operating Supply Voltage: 3.3V
Part Status: Obsolete(EOL)
Family Name: PI3HDMI221
Categories: Integrated Circuits (ICs)
Manufacturer Package: 56-TQFN (11x5)
Introduction Date: December 18, 2009
ECCN: EAR99
Country of Origin: China, India, Malaysia, Taiwan, Thailand
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface - Specialized - PI3HDMI221-AZFE - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PI3HDMI221-AZFE
Interface - Specialized PI3HDMI221-AZFE
IC INTERFACE SPECIALIZED 56TQFN

IC INTERFACE SPECIALIZED 56TQFN

Supplier's Site Datasheet
Specialized - PI3HDMI221-AZFE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PI3HDMI221-AZFE
Specialized PI3HDMI221-AZFE
HDMI Interface 56-TQFN (11x5)

HDMI Interface 56-TQFN (11x5)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 754-PI3HDMI221-AZFE 791787-PI3HDMI221-AZFE PI3HDMI221-AZFE PI3HDMI221-AZFE
Product Name TQFN Interface Transceiver IC Interface - Interface - Specialized - PI3HDMI221-AZFE Interface - Specialized Specialized
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BF - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
Interface - Sensor and Detector Interfaces - AD9927BBCZRL - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Modems - ICs and Modules - SI2457-D-GT - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers