DIODES Incorporated Interface - Interface - Specialized - PI3HDMI201ZFE PI3HDMI201ZFE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 347923-PI3HDMI201ZFE Packaging: Tray Applications: HDMI Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 56-TQFN (11x5) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 347923-PI3HDMI201ZFE Packaging: Tray Applications: HDMI Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 56-TQFN (11x5) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PI3HDMI201ZFE - 347923-PI3HDMI201ZFE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PI3HDMI201ZFE
347923-PI3HDMI201ZFE
Interface - Interface - Specialized - PI3HDMI201ZFE 347923-PI3HDMI201ZFE
Manufacturer: Diodes Incorporated Win Source Part Number: 347923-PI3HDMI201ZFE Packaging: Tray Applications: HDMI Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 56-TQFN (11x5) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 347923-PI3HDMI201ZFE
Packaging: Tray
Applications: HDMI
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 56-TQFN (11x5)
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - Specialized - PI3HDMI201ZFE - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PI3HDMI201ZFE
Interface - Specialized PI3HDMI201ZFE
IC INTERFACE SPECIALIZED 56TQFN

IC INTERFACE SPECIALIZED 56TQFN

Supplier's Site Datasheet
Specialized - PI3HDMI201ZFE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PI3HDMI201ZFE
Specialized PI3HDMI201ZFE
HDMI Interface 56-TQFN (11x5)

HDMI Interface 56-TQFN (11x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - PI3HDMI201ZFE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PI3HDMI201ZFE
Integrated Circuits (ICs) - Interface - Specialized PI3HDMI201ZFE
IC INTERFACE SPECIALIZED 56TQFN

IC INTERFACE SPECIALIZED 56TQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 347923-PI3HDMI201ZFE PI3HDMI201ZFE PI3HDMI201ZFE PI3HDMI201ZFE
Product Name Interface - Interface - Specialized - PI3HDMI201ZFE Interface - Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized
Supply Voltage Other; 3.3V Other; 3.3V Other
Unlock Full Specs
to access all available technical data

Similar Products

 - AMT49406GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN24
View Details
Interface Transceiver IC - 722-SI2404-C-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
Specs
Device Type Receiver; Sensor Interface
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details