Manufacturer: Diodes Incorporated
Win Source Part Number: 755611-PI3HDMI1310-A
Packaging: Tape and Reel
Mounting Style: SMD
Applications: HDMI
Family Name: PI3HDMI1310-A
Categories: Integrated Circuits
Supplier Device Package: 72-TQFN (11x5)
Manufacturer Package: 72-WFQFN Exposed Pad
Alternative Parts (Cross-Reference): PI3HDMI1310-AZLE;
Introduction Date: November 09, 2009
ECCN: EAR99
Country of Origin: China, India, Malaysia, Taiwan, Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: PI3HDMI1310
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.3V
| Win Source Electronics | |
|---|---|
| Product Category | IC Analog Switches |
| Product Number | 755611-PI3HDMI1310-AZLEX |
| Product Name | Electronic Wholesale - PI3HDMI1310-AZLEX |
| Supply Voltage (VS) | 3.3 volts |