DIODES Incorporated Interface - Interface - Specialized - PI3HDMI1210-ABE PI3HDMI1210-ABE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889105-PI3HDMI1210-A BE Features: HDMI Interface 48-BQSOP Package: Tube Package: 48-FSOP (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: PI3HDMI1210 Categories: Integrated Circuits (ICs) Case / Package: 48-BQSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 49 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889105-PI3HDMI1210-A BE Features: HDMI Interface 48-BQSOP Package: Tube Package: 48-FSOP (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: PI3HDMI1210 Categories: Integrated Circuits (ICs) Case / Package: 48-BQSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 49 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PI3HDMI1210-ABE - 889105-PI3HDMI1210-ABE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PI3HDMI1210-ABE
889105-PI3HDMI1210-ABE
Interface - Interface - Specialized - PI3HDMI1210-ABE 889105-PI3HDMI1210-ABE
Manufacturer: Diodes Incorporated Win Source Part Number: 889105-PI3HDMI1210-A BE Features: HDMI Interface 48-BQSOP Package: Tube Package: 48-FSOP (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: PI3HDMI1210 Categories: Integrated Circuits (ICs) Case / Package: 48-BQSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 49 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 889105-PI3HDMI1210-ABE
Features: HDMI Interface 48-BQSOP
Package: Tube
Package: 48-FSOP (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: PI3HDMI1210
Categories: Integrated Circuits (ICs)
Case / Package: 48-BQSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 49
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface - Specialized - PI3HDMI1210-ABE - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PI3HDMI1210-ABE
Interface - Specialized PI3HDMI1210-ABE
IC INTERFACE SPECIALIZED 48BQSOP

IC INTERFACE SPECIALIZED 48BQSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Specialized - PI3HDMI1210-ABE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PI3HDMI1210-ABE
Integrated Circuits (ICs) - Interface - Specialized PI3HDMI1210-ABE
IC INTERFACE SPECIALIZED 48BQSOP

IC INTERFACE SPECIALIZED 48BQSOP

Supplier's Site
Specialized - PI3HDMI1210-ABE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PI3HDMI1210-ABE
Specialized PI3HDMI1210-ABE
HDMI Interface 48-BQSOP

HDMI Interface 48-BQSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 889105-PI3HDMI1210-ABE PI3HDMI1210-ABE PI3HDMI1210-ABE PI3HDMI1210-ABE
Product Name Interface - Interface - Specialized - PI3HDMI1210-ABE Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - CODECs - AD1988BJCPZ - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Power Switch ICs - 2467428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type W-WLB2013-12
View Details
Human Machine Interface (HMI) - 762-6204/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
SOIC Interface Transceiver IC - 752-A5358CLWTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
6 suppliers