DIODES Incorporated Interface - Interface - Specialized - PI3HDMI101ZHEX PI3HDMI101ZHEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 347919-PI3HDMI101ZHE X Packaging: Reel - TR Applications: HDMI Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 42-TQFN (9x3.5) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 347919-PI3HDMI101ZHE X Packaging: Reel - TR Applications: HDMI Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 42-TQFN (9x3.5) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PI3HDMI101ZHEX is a 1:1 active HDMI ReDriver designed for high-resolution video applications that adhere to DVI/HDMI standards. It operates at a supply voltage of 3.3V and supports data rates up to 2.5 Gbps per channel, accommodating both DVI and HDMI signals. The device features integrated 50-ohm termination resistors for high-speed signal inputs and supports configurable output swing control and pre-emphasis levels, allowing for optimization based on cable length and signal integrity requirements. This ReDriver includes advanced equalization capabilities to mitigate deterministic jitter, enabling the use of longer cables (up to 25 meters) without signal degradation. It also provides 8kV contact ESD protection, ensuring robustness in consumer video networks. The device is packaged in a 42-contact TQFN format and is Pb-free and green compliant. The PI3HDMI101ZHEX is suitable for applications requiring reliable HDMI signal transmission with enhanced performance over extended distances.

Datasheet Summary
Powered by GS/AI

The PI3HDMI101ZHEX is a 1:1 active HDMI ReDriver designed for high-resolution video applications that adhere to DVI/HDMI standards. It operates at a supply voltage of 3.3V and supports data rates up to 2.5 Gbps per channel, accommodating both DVI and HDMI signals. The device features integrated 50-ohm termination resistors for high-speed signal inputs and supports configurable output swing control and pre-emphasis levels, allowing for optimization based on cable length and signal integrity requirements. This ReDriver includes advanced equalization capabilities to mitigate deterministic jitter, enabling the use of longer cables (up to 25 meters) without signal degradation. It also provides 8kV contact ESD protection, ensuring robustness in consumer video networks. The device is packaged in a 42-contact TQFN format and is Pb-free and green compliant. The PI3HDMI101ZHEX is suitable for applications requiring reliable HDMI signal transmission with enhanced performance over extended distances.

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PI3HDMI101ZHEX - 347919-PI3HDMI101ZHEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PI3HDMI101ZHEX
347919-PI3HDMI101ZHEX
Interface - Interface - Specialized - PI3HDMI101ZHEX 347919-PI3HDMI101ZHEX
Manufacturer: Diodes Incorporated Win Source Part Number: 347919-PI3HDMI101ZHE X Packaging: Reel - TR Applications: HDMI Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 42-TQFN (9x3.5) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 347919-PI3HDMI101ZHEX
Packaging: Reel - TR
Applications: HDMI
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 42-TQFN (9x3.5)
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Specialized - PI3HDMI101ZHEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PI3HDMI101ZHEX
Specialized PI3HDMI101ZHEX
HDMI Interface 42-TQFN (9x3.5)

HDMI Interface 42-TQFN (9x3.5)

Buy Now Datasheet
Interface - Specialized - PI3HDMI101ZHEX - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PI3HDMI101ZHEX
Interface - Specialized PI3HDMI101ZHEX
IC INTERFACE SPECIALIZED 42TQFN

IC INTERFACE SPECIALIZED 42TQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Specialized - PI3HDMI101ZHEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PI3HDMI101ZHEX
Integrated Circuits (ICs) - Interface - Specialized PI3HDMI101ZHEX
IC INTERFACE SPECIALIZED 42TQFN

IC INTERFACE SPECIALIZED 42TQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 347919-PI3HDMI101ZHEX PI3HDMI101ZHEX PI3HDMI101ZHEX PI3HDMI101ZHEX
Product Name Interface - Interface - Specialized - PI3HDMI101ZHEX Specialized Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized
Supply Voltage Other; 3.3V Other; 3.3V Other
Unlock Full Specs
to access all available technical data

Similar Products

 - A5931GLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP16
View Details
Human Machine Interface (HMI) - 762-6204/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4066D-Q100,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details
AM26LS31M Quadruple Differential Line Driver - AM26LS31MFKB - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
4 suppliers