DIODES Incorporated Interface Transceiver IC PI3EQXDP1201ZBEX

Description
IC REDRIVER DISPLAYPORT 48TQFN Product overview: PI3EQXDP1201ZBEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQXDP1201ZBEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REDRIVER DISPLAYPORT 48TQFN Product overview: PI3EQXDP1201ZBEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQXDP1201ZBEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
756-PI3EQXDP1201ZBEX
Interface Transceiver IC 756-PI3EQXDP1201ZBEX
IC REDRIVER DISPLAYPORT 48TQFN Product overview: PI3EQXDP1201ZBEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQXDP1201ZBEX can be used for catalog matching and distributor lookup.

IC REDRIVER DISPLAYPORT 48TQFN Product overview: PI3EQXDP1201ZBEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQXDP1201ZBEX can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQXDP1201ZBEX - 209964-PI3EQXDP1201ZBEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQXDP1201ZBEX
209964-PI3EQXDP1201ZBEX
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQXDP1201ZBEX 209964-PI3EQXDP1201ZBEX
Manufacturer: Diodes Incorporated Win Source Part Number: 209964-PI3EQXDP1201Z BEX Packaging: Reel - TR Type: Buffer, ReDriver Applications: DisplayPort Input: DisplayPort Output: DisplayPort Number of Channels: 4 Data Rate (Max): 5.4Gbps Signal Conditioning: Input Equalization, Output Pre-Emphasis Categories: Integrated Circuits Status: Active Case / Package: 48-TQFN (7x7) Supply Voltage - Operating: 1.5V, 3.3V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 209964-PI3EQXDP1201ZBEX
Packaging: Reel - TR
Type: Buffer, ReDriver
Applications: DisplayPort
Input: DisplayPort
Output: DisplayPort
Number of Channels: 4
Data Rate (Max): 5.4Gbps
Signal Conditioning: Input Equalization, Output Pre-Emphasis
Categories: Integrated Circuits
Status: Active
Case / Package: 48-TQFN (7x7)
Supply Voltage - Operating: 1.5V, 3.3V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Signal Buffers, Repeaters, Splitters - PI3EQXDP1201ZBEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
PI3EQXDP1201ZBEX
Signal Buffers, Repeaters, Splitters PI3EQXDP1201ZBEX
Buffer, ReDriver 4 Channel 5.4Gbps 48-TQFN (7x7)

Buffer, ReDriver 4 Channel 5.4Gbps 48-TQFN (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - PI3EQXDP1201ZBEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
PI3EQXDP1201ZBEX
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters PI3EQXDP1201ZBEX
IC REDRIVER DISPLAYPORT 48TQFN

IC REDRIVER DISPLAYPORT 48TQFN

Supplier's Site
Signal Buffers, Repeaters, Splitters - PI3EQXDP1201ZBEX - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
PI3EQXDP1201ZBEX
Signal Buffers, Repeaters, Splitters PI3EQXDP1201ZBEX
IC REDRIVER DISPLAYPORT 48TQFN

IC REDRIVER DISPLAYPORT 48TQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 756-PI3EQXDP1201ZBEX 209964-PI3EQXDP1201ZBEX PI3EQXDP1201ZBEX PI3EQXDP1201ZBEX PI3EQXDP1201ZBEX
Product Name Interface Transceiver IC Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQXDP1201ZBEX Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Device Type Transceiver Signal Conditioner; Buffer Buffer Sensor Interface; Buffer Buffer; Buffer, ReDriver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5303SLETR-T - 1134703-A5303SLETR-T - Win Source Electronics
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type SSOP
View Details
7 suppliers
Serial interface - Serial Interface RS-485 - 750-653 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Universal Bus Functions - 74ALVC162334ADGG:1 - Quarktwin Technology Ltd.
Specs
Device Type Line / Bus Controller
Features RoHS
Supply Voltage 3V; 3.6V; Other; 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
5.5V Interface Transceiver IC - 704-54ACTQ245WRQMLV - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 C (-67 F)
View Details
2 suppliers