DIODES Incorporated Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters PI3EQX8984ZLE

Description
Win Source Part Number: 1030065-PI3EQX8984ZL E Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters Series: ReDriver™ Type: Buffer, ReDriver Package: Tray Applications: PCIe Standard Package: 294 Mounting: SMD (SMT) Number of Channels: 8 Data Rate (Max): 8Gbps Signal Conditioning: Input Equalization, Output De-Emphasis Voltage - Supply: 3.3V Package / Case: 72-WFQFN Exposed Pad Supplier Device Package: 72-TQFN (11x5) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1030065-PI3EQX8984ZL E Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters Series: ReDriver™ Type: Buffer, ReDriver Package: Tray Applications: PCIe Standard Package: 294 Mounting: SMD (SMT) Number of Channels: 8 Data Rate (Max): 8Gbps Signal Conditioning: Input Equalization, Output De-Emphasis Voltage - Supply: 3.3V Package / Case: 72-WFQFN Exposed Pad Supplier Device Package: 72-TQFN (11x5) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - 1030065-PI3EQX8984ZLE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
1030065-PI3EQX8984ZLE
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters 1030065-PI3EQX8984ZLE
Win Source Part Number: 1030065-PI3EQX8984ZL E Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters Series: ReDriver™ Type: Buffer, ReDriver Package: Tray Applications: PCIe Standard Package: 294 Mounting: SMD (SMT) Number of Channels: 8 Data Rate (Max): 8Gbps Signal Conditioning: Input Equalization, Output De-Emphasis Voltage - Supply: 3.3V Package / Case: 72-WFQFN Exposed Pad Supplier Device Package: 72-TQFN (11x5) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Product Status: Obsolete

Win Source Part Number: 1030065-PI3EQX8984ZLE
Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Series: ReDriver™
Type: Buffer, ReDriver
Package: Tray
Applications: PCIe
Standard Package: 294
Mounting: SMD (SMT)
Number of Channels: 8
Data Rate (Max): 8Gbps
Signal Conditioning: Input Equalization, Output De-Emphasis
Voltage - Supply: 3.3V
Package / Case: 72-WFQFN Exposed Pad
Supplier Device Package: 72-TQFN (11x5)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Product Status: Obsolete

Buy Now Datasheet
Signal Buffers, Repeaters, Splitters - PI3EQX8984ZLE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
PI3EQX8984ZLE
Signal Buffers, Repeaters, Splitters PI3EQX8984ZLE
Buffer, ReDriver 8 Channel 8Gbps 72-TQFN (11x5)

Buffer, ReDriver 8 Channel 8Gbps 72-TQFN (11x5)

Buy Now Datasheet
Signal Buffers, Repeaters, Splitters - PI3EQX8984ZLE - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
PI3EQX8984ZLE
Signal Buffers, Repeaters, Splitters PI3EQX8984ZLE
IC REDRIVER PCIE 8CH 72TQFN

IC REDRIVER PCIE 8CH 72TQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1030065-PI3EQX8984ZLE PI3EQX8984ZLE PI3EQX8984ZLE
Product Name Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Device Type Sensor Interface; Signal Conditioner; Buffer Buffer Buffer; Buffer, ReDriver
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KLW - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Human Machine Interface (HMI) - 762-4306/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details