IC REDRIVER PCIE 8CH 54TQFN Product overview: PI3EQX8908ZFE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQX8908ZFE can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 715758-PI3EQX8908ZFE
Packaging: Tray
Type: Buffer, ReDriver
Mounting Style: SMD
Applications: PCIe
Number of Channels: 8
Signal Conditioning: Input Equalization, Output De-Emphasis
Categories: Integrated Circuits
Supplier Device Package: 54-TQFN (10x5.5)
Status: Obsolete
Manufacturer Package: 54-WFQFN Exposed Pad
Data Rate (Maximum): 8Gbps
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: PI3EQX8908
Manufacturer Pack Quantity: 33
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V
IC REDRIVER PCIE 8CH 54TQFN
Buffer, ReDriver 8 Channel 8Gbps 54-TQFN (10x5.5)
IC REDRIVER PCIE 8CH 54TQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 756-PI3EQX8908ZFE | 715758-PI3EQX8908ZFE | PI3EQX8908ZFE | PI3EQX8908ZFE | PI3EQX8908ZFE |
| Product Name | Interface Transceiver IC | Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX8908ZFE | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Device Type | Transceiver | Signal Conditioner; Buffer | Sensor Interface; Buffer | Buffer | Buffer; Buffer, ReDriver |