IC REDRIVER PCIE 8CH 54TQFN Product overview: PI3EQX8908AZFE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQX8908AZFE can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 930423-PI3EQX8908AZF
Series: PCI Express®(PCIe), ReDriver™
Features: Buffer, ReDriver 8 Channel 8Gbps 54-TQFN (10x5.5)
Package: Tray
Package: 54-WFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 54-TQFN (10x5.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 156
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REDRIVER PCIE 8CH 54TQFN
IC REDRIVER PCIE 8CH 54TQFN
Buffer, ReDriver 8 Channel 8Gbps 54-TQFN (10x5.5)
IC REDRIVER PCIE 8CH 54TQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 756-PI3EQX8908AZFE | 930423-PI3EQX8908AZFE | PI3EQX8908AZFE | 233-PI3EQX8908AZFE | PI3EQX8908AZFE | PI3EQX8908AZFE |
| Product Name | Interface Transceiver IC | Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX8908AZFE | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | IC REDRIVER PCIE 8CH 54TQFN | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Device Type | Transceiver | Buffer | Sensor Interface; Buffer | Buffer | Buffer; Buffer, ReDriver | |
| Features | RoHS | RoHS | RoHS | |||
| Supply Voltage | Other; 3V ~ 3.6V | 3.6V; Other | -3.3V; 3V; Other; 3.3V | 3.6V; Other; 3V ~ 3.6V | Other; 3V ~ 3.6V | |
| Data Rate | 8.00E6 kbps | 8.00E6 kbps | 8.00E6 kbps |