DIODES Incorporated Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX7841ZDE PI3EQX7841ZDE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930422-PI3EQX7841ZDE Series: ReDriver™ Operating Temperature Range: -40°C ~ 85°C Features: Buffer, ReDriver 2 Channel 5Gbps 20-TQFN (4x4) Package: Tray Package: 20-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-TQFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930422-PI3EQX7841ZDE Series: ReDriver™ Operating Temperature Range: -40°C ~ 85°C Features: Buffer, ReDriver 2 Channel 5Gbps 20-TQFN (4x4) Package: Tray Package: 20-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-TQFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX7841ZDE - 930422-PI3EQX7841ZDE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX7841ZDE
930422-PI3EQX7841ZDE
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX7841ZDE 930422-PI3EQX7841ZDE
Manufacturer: Diodes Incorporated Win Source Part Number: 930422-PI3EQX7841ZDE Series: ReDriver™ Operating Temperature Range: -40°C ~ 85°C Features: Buffer, ReDriver 2 Channel 5Gbps 20-TQFN (4x4) Package: Tray Package: 20-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-TQFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 930422-PI3EQX7841ZDE
Series: ReDriver™
Operating Temperature Range: -40°C ~ 85°C
Features: Buffer, ReDriver 2 Channel 5Gbps 20-TQFN (4x4)
Package: Tray
Package: 20-WFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 20-TQFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
Dual Interface Transceiver IC
756-PI3EQX7841ZDE
Dual Interface Transceiver IC 756-PI3EQX7841ZDE
IC REDRIVER USB 3.0 2CH 20TQFN Product overview: PI3EQX7841ZDE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQX7841ZDE can be used for catalog matching and distributor lookup.

IC REDRIVER USB 3.0 2CH 20TQFN Product overview: PI3EQX7841ZDE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQX7841ZDE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - PI3EQX7841ZDE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
PI3EQX7841ZDE
Signal Buffers, Repeaters, Splitters PI3EQX7841ZDE
Buffer, ReDriver 2 Channel 5Gbps 20-TQFN (4x4)

Buffer, ReDriver 2 Channel 5Gbps 20-TQFN (4x4)

Buy Now Datasheet
5.0Gbps, 1-port, USB3.0 ReDriver with I2C Programming Interface - 233-PI3EQX7841ZDE - Utmel Electronic Limited
Hong Kong, China
5.0Gbps, 1-port, USB3.0 ReDriver with I2C Programming Interface
233-PI3EQX7841ZDE
5.0Gbps, 1-port, USB3.0 ReDriver with I2C Programming Interface 233-PI3EQX7841ZDE
5.0Gbps, 1-port, USB3.0 ReDriver with I2C Programming Interface

5.0Gbps, 1-port, USB3.0 ReDriver with I2C Programming Interface

Supplier's Site
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX7841ZDE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
PI3EQX7841ZDE
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters PI3EQX7841ZDE
IC REDRIVER USB 3.0 2CH 20TQFN

IC REDRIVER USB 3.0 2CH 20TQFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 930422-PI3EQX7841ZDE 756-PI3EQX7841ZDE PI3EQX7841ZDE 233-PI3EQX7841ZDE PI3EQX7841ZDE
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX7841ZDE Dual Interface Transceiver IC Signal Buffers, Repeaters, Splitters 5.0Gbps, 1-port, USB3.0 ReDriver with I2C Programming Interface Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Device Type Buffer Transceiver Buffer Sensor Interface; Buffer
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 20-TQFN (4x4) Tray 20-WFQFN Exposed Pad 20-WFQFN Exposed Pad
Features RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1555 - Newark, An Avnet Company
Specs
# of Devices 4 #
Pins 22 #
View Details
Interface module - 289-555 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Line Interface ICs - 1897582 - RS Components, Ltd.
Specs
Technology RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Driver, Line Driver, Receiver
Features RoHS
View Details
SN54AC14-SP Hex Schmitt-trigger Inverters - 5962-8762401VDA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14-SP Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details