DIODES Incorporated Interface Transceiver IC PI3EQX7742AIZHEX

Description
IC REDRIVER USB 3.0 42TQFN Product overview: PI3EQX7742AIZHEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQX7742AIZHEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REDRIVER USB 3.0 42TQFN Product overview: PI3EQX7742AIZHEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQX7742AIZHEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
756-PI3EQX7742AIZHEX
Interface Transceiver IC 756-PI3EQX7742AIZHEX
IC REDRIVER USB 3.0 42TQFN Product overview: PI3EQX7742AIZHEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQX7742AIZHEX can be used for catalog matching and distributor lookup.

IC REDRIVER USB 3.0 42TQFN Product overview: PI3EQX7742AIZHEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQX7742AIZHEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX7742AIZHEX - 889101-PI3EQX7742AIZHEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX7742AIZHEX
889101-PI3EQX7742AIZHEX
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX7742AIZHEX 889101-PI3EQX7742AIZHEX
Manufacturer: Diodes Incorporated Win Source Part Number: 889101-PI3EQX7742AIZ HEX Series: ReDriver™ Operating Temperature Range: -40°C ~ 85°C Features: Buffer, ReDriver 4 Channel 5Gbps 42-TQFN (9x3.5) Package: 42-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: PI3EQX7742 Categories: Integrated Circuits (ICs) Case / Package: 42-TQFN (9x3.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 889101-PI3EQX7742AIZHEX
Series: ReDriver™
Operating Temperature Range: -40°C ~ 85°C
Features: Buffer, ReDriver 4 Channel 5Gbps 42-TQFN (9x3.5)
Package: 42-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: PI3EQX7742
Categories: Integrated Circuits (ICs)
Case / Package: 42-TQFN (9x3.5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX7742AIZHEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
PI3EQX7742AIZHEX
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters PI3EQX7742AIZHEX
IC REDRIVER USB 3.0 42TQFN

IC REDRIVER USB 3.0 42TQFN

Supplier's Site
Sheung Wan, Hong Kong
USB Interface IC
PI3EQX7742AIZHEX
USB Interface IC PI3EQX7742AIZHEX
USB Interface IC 2Port USB3.0 ReDrivr Intel Focus

USB Interface IC 2Port USB3.0 ReDrivr Intel Focus

Buy Now Datasheet
Usb 3.0 Redriver, 5Gbps, -40 To 85Deg C Diodes Inc. - 29AK3592 - Newark, An Avnet Company
Chicago, IL, United States
Usb 3.0 Redriver, 5Gbps, -40 To 85Deg C Diodes Inc.
29AK3592
Usb 3.0 Redriver, 5Gbps, -40 To 85Deg C Diodes Inc. 29AK3592
USB 3.0 REDRIVER, 5GBPS, -40 TO 85DEG C

USB 3.0 REDRIVER, 5GBPS, -40 TO 85DEG C

Supplier's Site
Signal Buffers, Repeaters, Splitters - PI3EQX7742AIZHEX - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
PI3EQX7742AIZHEX
Signal Buffers, Repeaters, Splitters PI3EQX7742AIZHEX
IC REDRIVER USB 3.0 42TQFN

IC REDRIVER USB 3.0 42TQFN

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - PI3EQX7742AIZHEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
PI3EQX7742AIZHEX
Signal Buffers, Repeaters, Splitters PI3EQX7742AIZHEX
Buffer, ReDriver 4 Channel 5Gbps 42-TQFN (9x3.5)

Buffer, ReDriver 4 Channel 5Gbps 42-TQFN (9x3.5)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 756-PI3EQX7742AIZHEX 889101-PI3EQX7742AIZHEX PI3EQX7742AIZHEX PI3EQX7742AIZHEX 29AK3592 PI3EQX7742AIZHEX PI3EQX7742AIZHEX
Product Name Interface Transceiver IC Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX7742AIZHEX Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters USB Interface IC Usb 3.0 Redriver, 5Gbps, -40 To 85Deg C Diodes Inc. Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Device Type Transceiver Buffer Sensor Interface; Buffer Buffer; Buffer, ReDriver Buffer
Features RoHS RoHS RoHS
Supply Voltage Other; 3V ~ 3.6V 3.6V; Other 3.3V Other; 3V ~ 3.6V 3.6V; Other; 3V ~ 3.6V
Data Rate 5.00E6 kbps 5.00E6 kbps 5.00E6 kbps 5.00E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BMG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Power Switch ICs - 1464797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 2.4 v
Package Type Sot25
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Specialized - 5962-8962901LA - Lingto Electronic Limited
Specs
Technology Bus
Device Type Sensor Interface
Package Type DIP; 24-CDIP
View Details