DIODES Incorporated Interface Transceiver IC PI3EQX7742AIZHE

Description
IC REDRIVER USB 3.0 4CH 42TQFN Product overview: PI3EQX7742AIZHE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQX7742AIZHE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REDRIVER USB 3.0 4CH 42TQFN Product overview: PI3EQX7742AIZHE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQX7742AIZHE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
756-PI3EQX7742AIZHE
Interface Transceiver IC 756-PI3EQX7742AIZHE
IC REDRIVER USB 3.0 4CH 42TQFN Product overview: PI3EQX7742AIZHE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQX7742AIZHE can be used for catalog matching and distributor lookup.

IC REDRIVER USB 3.0 4CH 42TQFN Product overview: PI3EQX7742AIZHE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQX7742AIZHE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX7742AIZHE - 930421-PI3EQX7742AIZHE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX7742AIZHE
930421-PI3EQX7742AIZHE
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX7742AIZHE 930421-PI3EQX7742AIZHE
Manufacturer: Diodes Incorporated Win Source Part Number: 930421-PI3EQX7742AIZ HE Series: ReDriver™ Operating Temperature Range: -40°C ~ 85°C Features: Buffer, ReDriver 4 Channel 5Gbps 42-TQFN (9x3.5) Package: Tube Package: 42-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: PI3EQX7742 Categories: Integrated Circuits (ICs) Case / Package: 42-TQFN (9x3.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 930421-PI3EQX7742AIZHE
Series: ReDriver™
Operating Temperature Range: -40°C ~ 85°C
Features: Buffer, ReDriver 4 Channel 5Gbps 42-TQFN (9x3.5)
Package: Tube
Package: 42-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: PI3EQX7742
Categories: Integrated Circuits (ICs)
Case / Package: 42-TQFN (9x3.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Signal Buffers, Repeaters, Splitters - PI3EQX7742AIZHE - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
PI3EQX7742AIZHE
Signal Buffers, Repeaters, Splitters PI3EQX7742AIZHE
IC REDRIVER USB 3.0 4CH 42TQFN

IC REDRIVER USB 3.0 4CH 42TQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX7742AIZHE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
PI3EQX7742AIZHE
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters PI3EQX7742AIZHE
IC REDRIVER USB 3.0 4CH 42TQFN

IC REDRIVER USB 3.0 4CH 42TQFN

Supplier's Site
Signal Buffers, Repeaters, Splitters - PI3EQX7742AIZHE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
PI3EQX7742AIZHE
Signal Buffers, Repeaters, Splitters PI3EQX7742AIZHE
Buffer, ReDriver 4 Channel 5Gbps 42-TQFN (9x3.5)

Buffer, ReDriver 4 Channel 5Gbps 42-TQFN (9x3.5)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 756-PI3EQX7742AIZHE 930421-PI3EQX7742AIZHE PI3EQX7742AIZHE PI3EQX7742AIZHE PI3EQX7742AIZHE
Product Name Interface Transceiver IC Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX7742AIZHE Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Device Type Transceiver Buffer Buffer; Buffer, ReDriver Sensor Interface; Buffer Buffer
Features RoHS RoHS
Supply Voltage Other; 3V ~ 3.6V Other; 3V ~ 3.6V 3.6V; Other 3.6V; Other; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3206-B-FM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
Interface adapters - 857-981 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Line Interface ICs - 1899213P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details