Manufacturer: Diodes Incorporated
Win Source Part Number: 848529-PI3EQX7741AIZ
Series: ReDriver™
Features: Channel
Package: Reel - TR
Family Name: PI3EQX7741
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REDRIVER USB 3.0 1CH 20TQFN Product overview: PI3EQX7741AIZDEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQX7741AIZDEX
Buffer, ReDriver 1 Channel 5Gbps 20-TQFN (4x4)
IC REDRIVER USB 3.0 1CH 20TQFN
IC REDRIVER USB 3.0 1CH 20TQFN
USB 3.0 REDRIVER, -40 TO 85DEG C
USB Interface IC 1Port USB3.0 ReDrivr Intel Focus
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 848529-PI3EQX7741AIZDEX | 756-PI3EQX7741AIZDEX | PI3EQX7741AIZDEX | PI3EQX7741AIZDEX | PI3EQX7741AIZDEX | 29AK3591 | PI3EQX7741AIZDEX |
| Product Name | Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX7741AIZDEX | Interface Transceiver IC | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Usb 3.0 Redriver, -40 To 85Deg C Diodes Inc. | USB Interface IC |
| Device Type | Transceiver | Buffer | Sensor Interface; Buffer | Buffer; Buffer, ReDriver | |||
| Features | RoHS | RoHS | RoHS | ||||
| Supply Voltage | Other; 3V ~ 3.6V | 3.6V; Other; 3V ~ 3.6V | 3.6V; Other | Other; 3V ~ 3.6V | 3.3V | ||
| Data Rate | 5.00E6 kbps | 5.00E6 kbps | 5.00E6 kbps | 5.00E6 kbps | |||
| Pd | 330 milliwatts |