IC REDRIVER USB 3.0 2CH 20TQFN Product overview: PI3EQX7741AIZDE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQX7741AIZDE can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 930419-PI3EQX7741AIZ
Series: ReDriver™
Operating Temperature Range: -40°C ~ 85°C
Features: Buffer, ReDriver 2 Channel 5Gbps 20-TQFN (4x4)
Package: Tray
Package: 20-WFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: PI3EQX7741
Categories: Integrated Circuits (ICs)
Case / Package: 20-TQFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Buffer, ReDriver 2 Channel 5Gbps 20-TQFN (4x4)
IC REDRIVER USB 3.0 2CH 20TQFN
IC REDRIVER USB 3.0 2CH 20TQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 756-PI3EQX7741AIZDE | 930419-PI3EQX7741AIZDE | PI3EQX7741AIZDE | PI3EQX7741AIZDE | PI3EQX7741AIZDE |
| Product Name | Dual Interface Transceiver IC | Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX7741AIZDE | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Device Type | Transceiver | Buffer | Buffer | Sensor Interface; Buffer | Buffer; Buffer, ReDriver |
| Features | RoHS | RoHS | |||
| Supply Voltage | Other; 3V ~ 3.6V | 3.6V; Other; 3V ~ 3.6V | 3.6V; Other | Other; 3V ~ 3.6V | |
| Data Rate | 5.00E6 kbps | 5.00E6 kbps | 5.00E6 kbps |