IC REDRIVER USB 3.0 5GBPS 24TQFN Product overview: PI3EQX7502BZDEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQX7502BZDEX can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 930417-PI3EQX7502BZD
Series: ReDriver™
Features: Buffer, ReDriver 1 Channel 5Gbps 24-TQFN (4x4)
Package: Reel - TR
Package: 24-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: PI3EQX7502
Categories: Integrated Circuits (ICs)
Case / Package: 24-TQFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Buffer, ReDriver 1 Channel 5Gbps 24-TQFN (4x4)
USB 3.0 REDRIVER, 5GBPS, -40 TO 85DEG C
IC REDRIVER USB 3.0 5GBPS 24TQFN
USB Interface IC 3.3V 1-Port USB 3.0 ReDriver
IC REDRIVER USB 3.0 5GBPS 24TQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 756-PI3EQX7502BZDEX | 930417-PI3EQX7502BZDEX | PI3EQX7502BZDEX | 29AK3590 | PI3EQX7502BZDEX | PI3EQX7502BZDEX | PI3EQX7502BZDEX |
| Product Name | Interface Transceiver IC | Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX7502BZDEX | Signal Buffers, Repeaters, Splitters | Usb 3.0 Redriver, 5Gbps, -40 To 85Deg C Diodes Inc. | Signal Buffers, Repeaters, Splitters | USB Interface IC | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters |
| Device Type | Transceiver | Buffer | Buffer | Buffer; Buffer, ReDriver | Sensor Interface; Buffer | ||
| Features | RoHS | RoHS | |||||
| Supply Voltage | Other; 3V ~ 3.6V | 3.6V; Other; 3V ~ 3.6V | Other; 3V ~ 3.6V | 3.6V; Other | |||
| Data Rate | 5.00E6 kbps | 5.00E6 kbps | 5.00E6 kbps |