The PI3EQX7502B is a low power, high-performance signal ReDriver designed for USB 3.0 applications, capable of data rates up to 5.0 Gbps. It features programmable equalization, de-emphasis, and input threshold controls to enhance signal integrity and reduce inter-symbol interference across various physical mediums. The device supports two 100,Ѷ differential CML data I/Os, allowing for flexible connectivity between protocol ASICs and other components. Each channel operates independently, with an input signal detection and output squelch function that activates based on the input signal level. The device can enter a low power standby mode when not in use, and it includes an automatic receiver detection feature that can be enabled or disabled digitally. The PI3EQX7502B operates with a single supply voltage of 3.3V and is packaged in a compact 24-pin TQFN format. It is suitable for industrial temperature ranges from -40°C to 85°C, making it versatile for various applications.
Buffer, ReDriver 1 Channel 5Gbps 24-TQFN (4x4)
IC REDRIVER USB 3.0 1CH 24TQFN
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | PI3EQX7502BZDE+DAX | PI3EQX7502BZDE+DAX |
| Product Name | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters |
| Device Type | Buffer | Sensor Interface; Buffer |